HAVE, Inc. PROFlex Video Cable 4Ch 4CFB RCAP-RCAP 150' 304VS4CFB-RR-150

Description
Our renowned PROFlex™ 4 Channel Digital Video Fantails are handcrafted with Canare V4-4CFB Digital RG59 Coax and matching impedance Canare RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 710 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems. 4 RCA to 4 RCA True 75-ohm Canare Connectors (BNC-BNC and BNC-RCA also available) RG59 Type Serial Digital Coax Cable Double Shield : 100% Foil, >93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 4, Red, Green, Blue, White. Conductors: 20 AWG Solid Annealed Copper. Conductor DC Resistance: < 11.3 ohms/1000 ft. Shield DC Resistance: < 3.0 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our renowned PROFlex™ 4 Channel Digital Video Fantails are handcrafted with Canare V4-4CFB Digital RG59 Coax and matching impedance Canare RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 710 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems. 4 RCA to 4 RCA True 75-ohm Canare Connectors (BNC-BNC and BNC-RCA also available) RG59 Type Serial Digital Coax Cable Double Shield : 100% Foil, >93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 4, Red, Green, Blue, White. Conductors: 20 AWG Solid Annealed Copper. Conductor DC Resistance: < 11.3 ohms/1000 ft. Shield DC Resistance: < 3.0 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 4Ch 4CFB RCAP-RCAP 150' - 304VS4CFB-RR-150 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 4Ch 4CFB RCAP-RCAP 150'
304VS4CFB-RR-150
PROFlex Video Cable 4Ch 4CFB RCAP-RCAP 150' 304VS4CFB-RR-150
Our renowned PROFlex™ 4 Channel Digital Video Fantails are handcrafted with Canare V4-4CFB Digital RG59 Coax and matching impedance Canare RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 710 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems. 4 RCA to 4 RCA True 75-ohm Canare Connectors (BNC-BNC and BNC-RCA also available) RG59 Type Serial Digital Coax Cable Double Shield : 100% Foil, >93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 4, Red, Green, Blue, White. Conductors: 20 AWG Solid Annealed Copper. Conductor DC Resistance: < 11.3 ohms/1000 ft. Shield DC Resistance: < 3.0 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our renowned PROFlex™ 4 Channel Digital Video Fantails are handcrafted with Canare V4-4CFB Digital RG59 Coax and matching impedance Canare RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 710 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems.

  • 4 RCA to 4 RCA True 75-ohm Canare Connectors (BNC-BNC and BNC-RCA also available)
  • RG59 Type Serial Digital Coax Cable
  • Double Shield : 100% Foil, >93% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 4, Red, Green, Blue, White.
  • Conductors: 20 AWG Solid Annealed Copper.
  • Conductor DC Resistance: < 11.3 ohms/1000 ft.
  • Shield DC Resistance: < 3.0 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.1 dB/100 ft at 135 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 304VS4CFB-RR-150
Product Name PROFlex Video Cable 4Ch 4CFB RCAP-RCAP 150'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 9.84 ft (30 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details