HAVE, Inc. PROFlex Video Cable 4Ch 3CFB BNCP-BNCP 40' 304VS3CFB-BB-040

Description
Our acclaimed PROFlex™ 4 Channel Digital Video Fantails are handcrafted with Canare V4-3CFB Digital Mini Coax and matching impedance Canare BNC connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component AnalogSystems. 4 BNC to 4 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available) Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 4, Red, Green, Blue, White. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. ShieldDC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our acclaimed PROFlex™ 4 Channel Digital Video Fantails are handcrafted with Canare V4-3CFB Digital Mini Coax and matching impedance Canare BNC connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component AnalogSystems. 4 BNC to 4 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available) Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 4, Red, Green, Blue, White. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. ShieldDC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 4Ch 3CFB BNCP-BNCP 40' - 304VS3CFB-BB-040 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 4Ch 3CFB BNCP-BNCP 40'
304VS3CFB-BB-040
PROFlex Video Cable 4Ch 3CFB BNCP-BNCP 40' 304VS3CFB-BB-040
Our acclaimed PROFlex™ 4 Channel Digital Video Fantails are handcrafted with Canare V4-3CFB Digital Mini Coax and matching impedance Canare BNC connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component AnalogSystems. 4 BNC to 4 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available) Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 4, Red, Green, Blue, White. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. ShieldDC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our acclaimed PROFlex™ 4 Channel Digital Video Fantails are handcrafted with Canare V4-3CFB Digital Mini Coax and matching impedance Canare BNC connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component AnalogSystems.

  • 4 BNC to 4 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available)
  • Mini Coax Serial Digital Cable
  • Double Shield : 100% Foil, >91% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 4, Red, Green, Blue, White.
  • Conductors: 22 AWG Solid Annealed Copper.
  • Conductor DC Resistance: < 17.1 ohms/1000 ft.
  • ShieldDC Resistance: < 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100 ft at 135 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 304VS3CFB-BB-040
Product Name PROFlex Video Cable 4Ch 3CFB BNCP-BNCP 40'
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Coaxial Cables (RF) - 3157-FLC-1.5FT-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers