HAVE, Inc. PROFlex Bcst Video Cable BNCP-RCAP 75' 304018-075

Description
Our amazingly flexible PROFlex™ Precision Broadcast Video Assemblies are handcrafted with Canare LV77S cable with matching impedance true 75-ohm gold tipped BNC and RCA connectors. Typically used forlonger cable runs between equipment than our Standard Broadcast cables, these Precision cables offer great return loss characteristics and excellent signal isolation. True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors. Double-shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductors: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance: < 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) PROFlex™ LIFETIME Warranty.
Description
Our amazingly flexible PROFlex™ Precision Broadcast Video Assemblies are handcrafted with Canare LV77S cable with matching impedance true 75-ohm gold tipped BNC and RCA connectors. Typically used forlonger cable runs between equipment than our Standard Broadcast cables, these Precision cables offer great return loss characteristics and excellent signal isolation. True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors. Double-shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductors: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance: < 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Bcst Video Cable BNCP-RCAP 75' - 304018-075 - HAVE, Inc.
Hudson, NY, USA
PROFlex Bcst Video Cable BNCP-RCAP 75'
304018-075
PROFlex Bcst Video Cable BNCP-RCAP 75' 304018-075
Our amazingly flexible PROFlex™ Precision Broadcast Video Assemblies are handcrafted with Canare LV77S cable with matching impedance true 75-ohm gold tipped BNC and RCA connectors. Typically used forlonger cable runs between equipment than our Standard Broadcast cables, these Precision cables offer great return loss characteristics and excellent signal isolation. True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors. Double-shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductors: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance: < 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) PROFlex™ LIFETIME Warranty.

Our amazingly flexible PROFlex™ Precision Broadcast Video Assemblies are handcrafted with Canare LV77S cable with matching impedance true 75-ohm gold tipped BNC and RCA connectors. Typically used forlonger cable runs between equipment than our Standard Broadcast cables, these Precision cables offer great return loss characteristics and excellent signal isolation.

  • True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors.
  • Double-shielded. 95% over 92% Bare Copper Braid.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1.
  • Conductors: 22 AWG Stranded Copper for flexibility.
  • Conductor DC Resistance: < 15.3 ohms/1000 ft.
  • Shield DC Resistance: < 1.8 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms.
  • Nominal Loss: 4 dB/100 ft at 150 MHz
  • Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow)
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 304018-075
Product Name PROFlex Bcst Video Cable BNCP-RCAP 75'
Connector Type BNC; RCA
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6026A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Connecting cable - KMP4-9P-5-PVC - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers