HAVE, Inc. PROFlex Bcst Video Cable BNCP-RCAP 50' 304018-050

Description
Our amazingly flexible PROFlex™ Precision Broadcast Video Assemblies are handcrafted with Canare LV77S cable with matching impedance true 75-ohm gold tipped BNC and RCA connectors. Typically used forlonger cable runs between equipment than our Standard Broadcast cables, these Precision cables offer great return loss characteristics and excellent signal isolation. True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors. Double-shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductors: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance: < 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) PROFlex™ LIFETIME Warranty.
Description
Our amazingly flexible PROFlex™ Precision Broadcast Video Assemblies are handcrafted with Canare LV77S cable with matching impedance true 75-ohm gold tipped BNC and RCA connectors. Typically used forlonger cable runs between equipment than our Standard Broadcast cables, these Precision cables offer great return loss characteristics and excellent signal isolation. True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors. Double-shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductors: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance: < 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Bcst Video Cable BNCP-RCAP 50' - 304018-050 - HAVE, Inc.
Hudson, NY, USA
PROFlex Bcst Video Cable BNCP-RCAP 50'
304018-050
PROFlex Bcst Video Cable BNCP-RCAP 50' 304018-050
Our amazingly flexible PROFlex™ Precision Broadcast Video Assemblies are handcrafted with Canare LV77S cable with matching impedance true 75-ohm gold tipped BNC and RCA connectors. Typically used forlonger cable runs between equipment than our Standard Broadcast cables, these Precision cables offer great return loss characteristics and excellent signal isolation. True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors. Double-shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductors: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance: < 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) PROFlex™ LIFETIME Warranty.

Our amazingly flexible PROFlex™ Precision Broadcast Video Assemblies are handcrafted with Canare LV77S cable with matching impedance true 75-ohm gold tipped BNC and RCA connectors. Typically used forlonger cable runs between equipment than our Standard Broadcast cables, these Precision cables offer great return loss characteristics and excellent signal isolation.

  • True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors.
  • Double-shielded. 95% over 92% Bare Copper Braid.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1.
  • Conductors: 22 AWG Stranded Copper for flexibility.
  • Conductor DC Resistance: < 15.3 ohms/1000 ft.
  • Shield DC Resistance: < 1.8 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms.
  • Nominal Loss: 4 dB/100 ft at 150 MHz
  • Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow)
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 304018-050
Product Name PROFlex Bcst Video Cable BNCP-RCAP 50'
Connector Type BNC; RCA
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details