HAVE, Inc. PROFlex Bcst Video Cable RCAP-RCAP 15' 304010-015

Description
Our amazingly flexible PROFlex™ Precision Broadcast Video Assemblies are handcrafted with Canare LV77S cable with matching impedance true 75-ohm gold tipped RCA connectors. Typically used for longercable runs between equipment than our Standard Broadcast cables, these Precision cables offer great return loss characteristics and excellent signal isolation. True impedance matched 75-ohm gold tipped Canare RCA connectors. Double-shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductors: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance: < 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) PROFlex™ LIFETIME Warranty.
Description
Our amazingly flexible PROFlex™ Precision Broadcast Video Assemblies are handcrafted with Canare LV77S cable with matching impedance true 75-ohm gold tipped RCA connectors. Typically used for longercable runs between equipment than our Standard Broadcast cables, these Precision cables offer great return loss characteristics and excellent signal isolation. True impedance matched 75-ohm gold tipped Canare RCA connectors. Double-shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductors: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance: < 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Bcst Video Cable RCAP-RCAP 15' - 304010-015 - HAVE, Inc.
Hudson, NY, USA
PROFlex Bcst Video Cable RCAP-RCAP 15'
304010-015
PROFlex Bcst Video Cable RCAP-RCAP 15' 304010-015
Our amazingly flexible PROFlex™ Precision Broadcast Video Assemblies are handcrafted with Canare LV77S cable with matching impedance true 75-ohm gold tipped RCA connectors. Typically used for longercable runs between equipment than our Standard Broadcast cables, these Precision cables offer great return loss characteristics and excellent signal isolation. True impedance matched 75-ohm gold tipped Canare RCA connectors. Double-shielded. 95% over 92% Bare Copper Braid. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1. Conductors: 22 AWG Stranded Copper for flexibility. Conductor DC Resistance: < 15.3 ohms/1000 ft. Shield DC Resistance: < 1.8 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 4 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) PROFlex™ LIFETIME Warranty.

Our amazingly flexible PROFlex™ Precision Broadcast Video Assemblies are handcrafted with Canare LV77S cable with matching impedance true 75-ohm gold tipped RCA connectors. Typically used for longercable runs between equipment than our Standard Broadcast cables, these Precision cables offer great return loss characteristics and excellent signal isolation.

  • True impedance matched 75-ohm gold tipped Canare RCA connectors.
  • Double-shielded. 95% over 92% Bare Copper Braid.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1.
  • Conductors: 22 AWG Stranded Copper for flexibility.
  • Conductor DC Resistance: < 15.3 ohms/1000 ft.
  • Shield DC Resistance: < 1.8 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms.
  • Nominal Loss: 4 dB/100 ft at 150 MHz
  • Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow)
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 304010-015
Product Name PROFlex Bcst Video Cable RCAP-RCAP 15'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-05811929-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details