HAVE, Inc. PROFlex Video Cable 3Ch 5C RCAP-RCAP 50' 303VS5C-RR-050

Description
Our flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-5C cable and Canare RCA Connectors. Great double-shielded RG59 Type performance for extra long cable runs over wide bandwidth RGB component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations. 3 RCA to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and BNC-RCA also available) >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-5C cable and Canare RCA Connectors. Great double-shielded RG59 Type performance for extra long cable runs over wide bandwidth RGB component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations. 3 RCA to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and BNC-RCA also available) >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 3Ch 5C RCAP-RCAP 50' - 303VS5C-RR-050 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 3Ch 5C RCAP-RCAP 50'
303VS5C-RR-050
PROFlex Video Cable 3Ch 5C RCAP-RCAP 50' 303VS5C-RR-050
Our flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-5C cable and Canare RCA Connectors. Great double-shielded RG59 Type performance for extra long cable runs over wide bandwidth RGB component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations. 3 RCA to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and BNC-RCA also available) >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-5C cable and Canare RCA Connectors. Great double-shielded RG59 Type performance for extra long cable runs over wide bandwidth RGB component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations.

  • 3 RCA to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and BNC-RCA also available)
  • >94% Braid Shield coverage.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 3, Red, Green, Blue.
  • Conductors: 22 AWG Stranded Bare Copper.
  • Conductor DC Resistance: < 15.5 ohms/1000 ft.
  • Shield DC Resistance: < 3.7 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.3 dB/100 ft at 100 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 303VS5C-RR-050
Product Name PROFlex Video Cable 3Ch 5C RCAP-RCAP 50'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details