HAVE, Inc. PROFlex Video Cable 3Ch 5C BNCP-RCAP 10' 303VS5C-BR-010

Description
Our flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-5C cable and Canare BNC and RCA Connectors. Great double-shielded RG59 Type performance for extra long cableruns over wide bandwidth RGB component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations. 3 BNC to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-5C cable and Canare BNC and RCA Connectors. Great double-shielded RG59 Type performance for extra long cableruns over wide bandwidth RGB component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations. 3 BNC to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 3Ch 5C BNCP-RCAP 10' - 303VS5C-BR-010 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 3Ch 5C BNCP-RCAP 10'
303VS5C-BR-010
PROFlex Video Cable 3Ch 5C BNCP-RCAP 10' 303VS5C-BR-010
Our flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-5C cable and Canare BNC and RCA Connectors. Great double-shielded RG59 Type performance for extra long cableruns over wide bandwidth RGB component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations. 3 BNC to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) >94% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Stranded Bare Copper. Conductor DC Resistance: < 15.5 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.3 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-5C cable and Canare BNC and RCA Connectors. Great double-shielded RG59 Type performance for extra long cableruns over wide bandwidth RGB component analog systems. With incredible color accuracy and thoroughly clear picture detail, these cables are also highly recommenced for field operations where cable strength and durability are a must. Great for video projection, video walls or CG workstations.

  • 3 BNC to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available)
  • >94% Braid Shield coverage.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 3, Red, Green, Blue.
  • Conductors: 22 AWG Stranded Bare Copper.
  • Conductor DC Resistance: < 15.5 ohms/1000 ft.
  • Shield DC Resistance: < 3.7 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.3 dB/100 ft at 100 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 303VS5C-BR-010
Product Name PROFlex Video Cable 3Ch 5C BNCP-RCAP 10'
Connector Type BNC; RCA
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details