HAVE, Inc. PROFlex Video Cable 3Ch 4CFB RCAP-RCAP 15' 303VS4CFB-RR-015

Description
Our renowned PROFlex™ 3 Channel Digital Video Fantails are handcrafted with Canare V3-4CFB Digital RG59 Coax and matching impedance Canare RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 710 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems. 3 RCA to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and BNC-RCA also available) RG59 Type Serial Digital Coax Cable Double Shield : 100% Foil, >93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 20 AWG Solid Annealed Copper. Conductor DC Resistance: < 11.3 ohms/1000 ft. Shield DCResistance: < 3.0 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our renowned PROFlex™ 3 Channel Digital Video Fantails are handcrafted with Canare V3-4CFB Digital RG59 Coax and matching impedance Canare RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 710 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems. 3 RCA to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and BNC-RCA also available) RG59 Type Serial Digital Coax Cable Double Shield : 100% Foil, >93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 20 AWG Solid Annealed Copper. Conductor DC Resistance: < 11.3 ohms/1000 ft. Shield DCResistance: < 3.0 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 3Ch 4CFB RCAP-RCAP 15' - 303VS4CFB-RR-015 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 3Ch 4CFB RCAP-RCAP 15'
303VS4CFB-RR-015
PROFlex Video Cable 3Ch 4CFB RCAP-RCAP 15' 303VS4CFB-RR-015
Our renowned PROFlex™ 3 Channel Digital Video Fantails are handcrafted with Canare V3-4CFB Digital RG59 Coax and matching impedance Canare RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 710 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems. 3 RCA to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and BNC-RCA also available) RG59 Type Serial Digital Coax Cable Double Shield : 100% Foil, >93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 20 AWG Solid Annealed Copper. Conductor DC Resistance: < 11.3 ohms/1000 ft. Shield DCResistance: < 3.0 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our renowned PROFlex™ 3 Channel Digital Video Fantails are handcrafted with Canare V3-4CFB Digital RG59 Coax and matching impedance Canare RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 710 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems.

  • 3 RCA to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and BNC-RCA also available)
  • RG59 Type Serial Digital Coax Cable
  • Double Shield : 100% Foil, >93% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 3, Red, Green, Blue.
  • Conductors: 20 AWG Solid Annealed Copper.
  • Conductor DC Resistance: < 11.3 ohms/1000 ft.
  • Shield DCResistance: < 3.0 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.1 dB/100 ft at 135 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 303VS4CFB-RR-015
Product Name PROFlex Video Cable 3Ch 4CFB RCAP-RCAP 15'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

DeviceNet Physical Media - 1485K-P1F5-N5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NA550 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details