HAVE, Inc. PROFlex Video Cable 3Ch 4CFB BNCP-RCAP 30' 303VS4CFB-BR-030

Description
Our renowned PROFlex™ 3 Channel Digital Video Fantails are handcrafted with Canare V3-4CFB Digital RG59 Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 710 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and ComponentAnalog Systems. 3 BNC to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) RG59 Type Serial Digital Coax Cable Double Shield : 100% Foil, >93% TAC Braid SpecialFoam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 20 AWG Solid Annealed Copper. Conductor DC Resistance: < 11.3 ohms/1000 ft. Shield DC Resistance: < 3.0 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our renowned PROFlex™ 3 Channel Digital Video Fantails are handcrafted with Canare V3-4CFB Digital RG59 Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 710 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and ComponentAnalog Systems. 3 BNC to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) RG59 Type Serial Digital Coax Cable Double Shield : 100% Foil, >93% TAC Braid SpecialFoam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 20 AWG Solid Annealed Copper. Conductor DC Resistance: < 11.3 ohms/1000 ft. Shield DC Resistance: < 3.0 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 3Ch 4CFB BNCP-RCAP 30' - 303VS4CFB-BR-030 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 3Ch 4CFB BNCP-RCAP 30'
303VS4CFB-BR-030
PROFlex Video Cable 3Ch 4CFB BNCP-RCAP 30' 303VS4CFB-BR-030
Our renowned PROFlex™ 3 Channel Digital Video Fantails are handcrafted with Canare V3-4CFB Digital RG59 Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 710 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and ComponentAnalog Systems. 3 BNC to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) RG59 Type Serial Digital Coax Cable Double Shield : 100% Foil, >93% TAC Braid SpecialFoam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 20 AWG Solid Annealed Copper. Conductor DC Resistance: < 11.3 ohms/1000 ft. Shield DC Resistance: < 3.0 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our renowned PROFlex™ 3 Channel Digital Video Fantails are handcrafted with Canare V3-4CFB Digital RG59 Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 710 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and ComponentAnalog Systems.

  • 3 BNC to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available)
  • RG59 Type Serial Digital Coax Cable
  • Double Shield : 100% Foil, >93% TAC Braid
  • SpecialFoam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 3, Red, Green, Blue.
  • Conductors: 20 AWG Solid Annealed Copper.
  • Conductor DC Resistance: < 11.3 ohms/1000 ft.
  • Shield DC Resistance: < 3.0 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.1 dB/100 ft at 135 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 303VS4CFB-BR-030
Product Name PROFlex Video Cable 3Ch 4CFB BNCP-RCAP 30'
Connector Type BNC; RCA
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details