HAVE, Inc. PROFlex Video Cable 3Ch 4CFB BNCP-BNCP 25' 303VS4CFB-BB-025

Description
Our renowned PROFlex™ 3 Channel Digital Video Fantails are handcrafted with Canare V3-4CFB Digital RG59 Coax and matching impedance Canare BNC connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 710 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems. 3 BNC to 3 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available) RG59 Type Serial Digital Coax Cable Double Shield : 100% Foil, >93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 20 AWG Solid Annealed Copper. Conductor DC Resistance: < 11.3 ohms/1000 ft. Shield DCResistance: < 3.0 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our renowned PROFlex™ 3 Channel Digital Video Fantails are handcrafted with Canare V3-4CFB Digital RG59 Coax and matching impedance Canare BNC connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 710 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems. 3 BNC to 3 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available) RG59 Type Serial Digital Coax Cable Double Shield : 100% Foil, >93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 20 AWG Solid Annealed Copper. Conductor DC Resistance: < 11.3 ohms/1000 ft. Shield DCResistance: < 3.0 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 3Ch 4CFB BNCP-BNCP 25' - 303VS4CFB-BB-025 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 3Ch 4CFB BNCP-BNCP 25'
303VS4CFB-BB-025
PROFlex Video Cable 3Ch 4CFB BNCP-BNCP 25' 303VS4CFB-BB-025
Our renowned PROFlex™ 3 Channel Digital Video Fantails are handcrafted with Canare V3-4CFB Digital RG59 Coax and matching impedance Canare BNC connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 710 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems. 3 BNC to 3 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available) RG59 Type Serial Digital Coax Cable Double Shield : 100% Foil, >93% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 20 AWG Solid Annealed Copper. Conductor DC Resistance: < 11.3 ohms/1000 ft. Shield DCResistance: < 3.0 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.1 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our renowned PROFlex™ 3 Channel Digital Video Fantails are handcrafted with Canare V3-4CFB Digital RG59 Coax and matching impedance Canare BNC connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results. These premium cables are designed for serial digital transmission in lengths up to 710 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and Component Analog Systems.

  • 3 BNC to 3 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available)
  • RG59 Type Serial Digital Coax Cable
  • Double Shield : 100% Foil, >93% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 3, Red, Green, Blue.
  • Conductors: 20 AWG Solid Annealed Copper.
  • Conductor DC Resistance: < 11.3 ohms/1000 ft.
  • Shield DCResistance: < 3.0 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.1 dB/100 ft at 135 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 303VS4CFB-BB-025
Product Name PROFlex Video Cable 3Ch 4CFB BNCP-BNCP 25'
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-NMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details