HAVE, Inc. PROFlex Video Cable 3Ch 3CFB BNCP-RCAP 30' 303VS3CFB-BR-030

Description
Our acclaimed PROFlex™ 3 Channel Digital Video Fantails are handcrafted with Canare V3-3CFB Digital Mini Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results.These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and ComponentAnalog Systems. Also great for Component Video connections in HOME THEATER systems! 3 BNC to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our acclaimed PROFlex™ 3 Channel Digital Video Fantails are handcrafted with Canare V3-3CFB Digital Mini Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results.These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and ComponentAnalog Systems. Also great for Component Video connections in HOME THEATER systems! 3 BNC to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 3Ch 3CFB BNCP-RCAP 30' - 303VS3CFB-BR-030 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 3Ch 3CFB BNCP-RCAP 30'
303VS3CFB-BR-030
PROFlex Video Cable 3Ch 3CFB BNCP-RCAP 30' 303VS3CFB-BR-030
Our acclaimed PROFlex™ 3 Channel Digital Video Fantails are handcrafted with Canare V3-3CFB Digital Mini Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results.These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and ComponentAnalog Systems. Also great for Component Video connections in HOME THEATER systems! 3 BNC to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) Mini Coax Serial Digital Cable Double Shield : 100% Foil, >91% TAC Braid Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green, Blue. Conductors: 22 AWG Solid Annealed Copper. Conductor DC Resistance: < 17.1 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our acclaimed PROFlex™ 3 Channel Digital Video Fantails are handcrafted with Canare V3-3CFB Digital Mini Coax and matching impedance Canare BNC and RCA connectors. Today's Serial Digital equipment installations require longer tie lines and multiple I/O's, and need serial digital cables designed with matching impedance connectors to maximize overall electrical length and achieve optimal results.These premium cables are designed for serial digital transmission in lengths up to 614 ft. Perfect for Serial Digital Video, HDTV upgrades, Hi-Res Video Projection, Broadband Facilities and ComponentAnalog Systems. Also great for Component Video connections in HOME THEATER systems!

  • 3 BNC to 3 RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available)
  • Mini Coax Serial Digital Cable
  • Double Shield : 100% Foil, >91% TAC Braid
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 3, Red, Green, Blue.
  • Conductors: 22 AWG Solid Annealed Copper.
  • Conductor DC Resistance: < 17.1 ohms/1000 ft.
  • Shield DC Resistance: < 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100 ft at 135 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 303VS3CFB-BR-030
Product Name PROFlex Video Cable 3Ch 3CFB BNCP-RCAP 30'
Connector Type BNC; RCA
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers