HAVE, Inc. PROFlex Video Cable 3Ch 3C RCAP-RCAP 300' 303VS3C-RR-300

Description
Our lightweight super flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-3C cable and Canare RCA Connectors. Great RG59 performance for shorter runs or where conduit size is limited. Incredible color accuracy and thoroughly clear picture detail for RGB broadcast video systems, component analog video, video projection or computer graphics. 3 RCA to 3 RCA True 75-ohm Canare Connectors (BNC-RCA and BNC-BNC also available) >97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green,Blue. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: < 32.1 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our lightweight super flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-3C cable and Canare RCA Connectors. Great RG59 performance for shorter runs or where conduit size is limited. Incredible color accuracy and thoroughly clear picture detail for RGB broadcast video systems, component analog video, video projection or computer graphics. 3 RCA to 3 RCA True 75-ohm Canare Connectors (BNC-RCA and BNC-BNC also available) >97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green,Blue. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: < 32.1 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 3Ch 3C RCAP-RCAP 300' - 303VS3C-RR-300 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 3Ch 3C RCAP-RCAP 300'
303VS3C-RR-300
PROFlex Video Cable 3Ch 3C RCAP-RCAP 300' 303VS3C-RR-300
Our lightweight super flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-3C cable and Canare RCA Connectors. Great RG59 performance for shorter runs or where conduit size is limited. Incredible color accuracy and thoroughly clear picture detail for RGB broadcast video systems, component analog video, video projection or computer graphics. 3 RCA to 3 RCA True 75-ohm Canare Connectors (BNC-RCA and BNC-BNC also available) >97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green,Blue. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: < 32.1 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our lightweight super flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-3C cable and Canare RCA Connectors. Great RG59 performance for shorter runs or where conduit size is limited. Incredible color accuracy and thoroughly clear picture detail for RGB broadcast video systems, component analog video, video projection or computer graphics.

  • 3 RCA to 3 RCA True 75-ohm Canare Connectors (BNC-RCA and BNC-BNC also available)
  • >97% Braid Shield coverage.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 3, Red, Green,Blue.
  • Conductors: 25 AWG Stranded Bare Copper.
  • Conductor DC Resistance: < 32.1 ohms/1000 ft.
  • Shield DC Resistance: < 3.7 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True75 ohms
  • Nominal Loss: 4.7 dB/100 ft at 100 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 303VS3C-RR-300
Product Name PROFlex Video Cable 3Ch 3C RCAP-RCAP 300'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 107247-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Cable for Computer Nework Etc… - 165001556 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Application Computer
View Details
RF Cables And RF Cable Assemblies - NTV-K - kTB Solutions
Specs
Application RF
Connector Type 2.92mm
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details