HAVE, Inc. PROFlex Video Cable 3Ch 3C BNCP-RCAP 5' 303VS3C-BR-005

Description
Our lightweight super flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-3C cable and Canare BNC and RCA Connectors. Great RG59 performance for shorter runs or where conduit size is limited. Incredible color accuracy and thoroughly clear picture detail for RGB broadcast video systems, component analog video, video projection or computer graphics. 3 BNC to 3RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) >97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red,Green, Blue. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: < 32.1 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our lightweight super flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-3C cable and Canare BNC and RCA Connectors. Great RG59 performance for shorter runs or where conduit size is limited. Incredible color accuracy and thoroughly clear picture detail for RGB broadcast video systems, component analog video, video projection or computer graphics. 3 BNC to 3RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) >97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red,Green, Blue. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: < 32.1 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 3Ch 3C BNCP-RCAP 5' - 303VS3C-BR-005 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 3Ch 3C BNCP-RCAP 5'
303VS3C-BR-005
PROFlex Video Cable 3Ch 3C BNCP-RCAP 5' 303VS3C-BR-005
Our lightweight super flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-3C cable and Canare BNC and RCA Connectors. Great RG59 performance for shorter runs or where conduit size is limited. Incredible color accuracy and thoroughly clear picture detail for RGB broadcast video systems, component analog video, video projection or computer graphics. 3 BNC to 3RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available) >97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red,Green, Blue. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: < 32.1 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our lightweight super flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-3C cable and Canare BNC and RCA Connectors. Great RG59 performance for shorter runs or where conduit size is limited. Incredible color accuracy and thoroughly clear picture detail for RGB broadcast video systems, component analog video, video projection or computer graphics.

  • 3 BNC to 3RCA True 75-ohm Canare Connectors (BNC-BNC and RCA-RCA also available)
  • >97% Braid Shield coverage.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 3, Red,Green, Blue.
  • Conductors: 25 AWG Stranded Bare Copper.
  • Conductor DC Resistance: < 32.1 ohms/1000 ft.
  • Shield DC Resistance: < 3.7 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 4.7 dB/100 ft at 100 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 303VS3C-BR-005
Product Name PROFlex Video Cable 3Ch 3C BNCP-RCAP 5'
Connector Type BNC; RCA
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 050167-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NBR250 - kTB Solutions
Specs
Application RF
Rated Temperature -50 to 125 C (-58 to 257 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details