HAVE, Inc. PROFlex Video Cable 3Ch 3C BNCP-BNCP 300' 303VS3C-BB-300

Description
Our lightweight super flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-3C cable and Canare BNC Connectors. Great RG59 performance for shorter runs or where conduit size is limited. Incredible color accuracy and thoroughly clear picture detail for RGB broadcast video systems, component analog video, video projection or computer graphics. 3 BNC to 3 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available) >97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green,Blue. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: < 32.1 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.
Description
Our lightweight super flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-3C cable and Canare BNC Connectors. Great RG59 performance for shorter runs or where conduit size is limited. Incredible color accuracy and thoroughly clear picture detail for RGB broadcast video systems, component analog video, video projection or computer graphics. 3 BNC to 3 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available) >97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green,Blue. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: < 32.1 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable 3Ch 3C BNCP-BNCP 300' - 303VS3C-BB-300 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable 3Ch 3C BNCP-BNCP 300'
303VS3C-BB-300
PROFlex Video Cable 3Ch 3C BNCP-BNCP 300' 303VS3C-BB-300
Our lightweight super flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-3C cable and Canare BNC Connectors. Great RG59 performance for shorter runs or where conduit size is limited. Incredible color accuracy and thoroughly clear picture detail for RGB broadcast video systems, component analog video, video projection or computer graphics. 3 BNC to 3 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available) >97% Braid Shield coverage. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 3, Red, Green,Blue. Conductors: 25 AWG Stranded Bare Copper. Conductor DC Resistance: < 32.1 ohms/1000 ft. Shield DC Resistance: < 3.7 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True75 ohms Nominal Loss: 4.7 dB/100 ft at 100 MHz Jacket color: Black PROFlex™ LIFETIME Warranty.

Our lightweight super flexible PROFlex™ Standard RGB Video 3-channel fantails are handcrafted with Canare V3-3C cable and Canare BNC Connectors. Great RG59 performance for shorter runs or where conduit size is limited. Incredible color accuracy and thoroughly clear picture detail for RGB broadcast video systems, component analog video, video projection or computer graphics.

  • 3 BNC to 3 BNC True 75-ohm Canare Connectors (BNC-RCA and RCA-RCA also available)
  • >97% Braid Shield coverage.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 3, Red, Green,Blue.
  • Conductors: 25 AWG Stranded Bare Copper.
  • Conductor DC Resistance: < 32.1 ohms/1000 ft.
  • Shield DC Resistance: < 3.7 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True75 ohms
  • Nominal Loss: 4.7 dB/100 ft at 100 MHz
  • Jacket color: Black
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 303VS3C-BB-300
Product Name PROFlex Video Cable 3Ch 3C BNCP-BNCP 300'
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
ZK2000-6162-6xxx | Sensor cable, PUR, 4 x 0.5 mm², torsion resistant -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details