HAVE, Inc. PROFlex Gepco HD SDI Cable VSD2001 BNCM 20 ft 301VSD2001-BB-020

Description
301VSD2001-BB-020 - PROFLEX GEPCO RG6 HD SDI CABLE - BNC MALE TO BNC MALE - 20 ft - BLACK Our PROFlex Gepco RG6 High Definition Serial Digital Coax single channel cables are handcrafted with Gepco VSD2001 HD/SDI cable and highest quality 4.5 GHz rated 75-ohm BNC Connectors. These HD/SDI cables features exceptionally low attenuation, excellent crush resistance, and a flexible riser rated jacket. The gas-injected dielectric produces a faster velocity of propagation, tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. These HD cables are ideal for High Definition orStandard Definition Serial Digital Video. FEATURES: Ultra-Low Attenuation and return loss Precision HD 4.5 GHz 75-ohm Impedence BNC connectors. VSD2001 HD Video cable is swept tested to 4.5 GHz Bandwidth for HDTV High Velocity of Propagation Gas-injected foam Polyethelene Dielectric Solid 18 AWG Center Conductor Full 95% TC copper braid and 100% foil shield Capacitance of cable: 16.3 pF/ft. APPLICATIONS: High Definition Serial Digital Video Standard Definition Serial Digital Video High Resolution Analog Video Standard Jacket color: Black PROFlex™: LIFETIME Warranty.
Description
301VSD2001-BB-020 - PROFLEX GEPCO RG6 HD SDI CABLE - BNC MALE TO BNC MALE - 20 ft - BLACK Our PROFlex Gepco RG6 High Definition Serial Digital Coax single channel cables are handcrafted with Gepco VSD2001 HD/SDI cable and highest quality 4.5 GHz rated 75-ohm BNC Connectors. These HD/SDI cables features exceptionally low attenuation, excellent crush resistance, and a flexible riser rated jacket. The gas-injected dielectric produces a faster velocity of propagation, tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. These HD cables are ideal for High Definition orStandard Definition Serial Digital Video. FEATURES: Ultra-Low Attenuation and return loss Precision HD 4.5 GHz 75-ohm Impedence BNC connectors. VSD2001 HD Video cable is swept tested to 4.5 GHz Bandwidth for HDTV High Velocity of Propagation Gas-injected foam Polyethelene Dielectric Solid 18 AWG Center Conductor Full 95% TC copper braid and 100% foil shield Capacitance of cable: 16.3 pF/ft. APPLICATIONS: High Definition Serial Digital Video Standard Definition Serial Digital Video High Resolution Analog Video Standard Jacket color: Black PROFlex™: LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Gepco HD SDI Cable VSD2001 BNCM 20 ft - 301VSD2001-BB-020 - HAVE, Inc.
Hudson, NY, USA
PROFlex Gepco HD SDI Cable VSD2001 BNCM 20 ft
301VSD2001-BB-020
PROFlex Gepco HD SDI Cable VSD2001 BNCM 20 ft 301VSD2001-BB-020
301VSD2001-BB-020 - PROFLEX GEPCO RG6 HD SDI CABLE - BNC MALE TO BNC MALE - 20 ft - BLACK Our PROFlex Gepco RG6 High Definition Serial Digital Coax single channel cables are handcrafted with Gepco VSD2001 HD/SDI cable and highest quality 4.5 GHz rated 75-ohm BNC Connectors. These HD/SDI cables features exceptionally low attenuation, excellent crush resistance, and a flexible riser rated jacket. The gas-injected dielectric produces a faster velocity of propagation, tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. These HD cables are ideal for High Definition orStandard Definition Serial Digital Video. FEATURES: Ultra-Low Attenuation and return loss Precision HD 4.5 GHz 75-ohm Impedence BNC connectors. VSD2001 HD Video cable is swept tested to 4.5 GHz Bandwidth for HDTV High Velocity of Propagation Gas-injected foam Polyethelene Dielectric Solid 18 AWG Center Conductor Full 95% TC copper braid and 100% foil shield Capacitance of cable: 16.3 pF/ft. APPLICATIONS: High Definition Serial Digital Video Standard Definition Serial Digital Video High Resolution Analog Video Standard Jacket color: Black PROFlex™: LIFETIME Warranty.

301VSD2001-BB-020 - PROFLEX GEPCO RG6 HD SDI CABLE - BNC MALE TO BNC MALE - 20 ft - BLACK
Our PROFlex Gepco RG6 High Definition Serial Digital Coax single channel cables are handcrafted with Gepco VSD2001 HD/SDI cable and highest quality 4.5 GHz rated 75-ohm BNC Connectors. These HD/SDI cables features exceptionally low attenuation, excellent crush resistance, and a flexible riser rated jacket. The gas-injected dielectric produces a faster velocity of propagation, tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. These HD cables are ideal for High Definition orStandard Definition Serial Digital Video.
FEATURES:

  • Ultra-Low Attenuation and return loss
  • Precision HD 4.5 GHz 75-ohm Impedence BNC connectors.
  • VSD2001 HD Video cable is swept tested to 4.5 GHz Bandwidth for HDTV
  • High Velocity of Propagation
  • Gas-injected foam Polyethelene Dielectric
  • Solid 18 AWG Center Conductor
  • Full 95% TC copper braid and 100% foil shield
  • Capacitance of cable: 16.3 pF/ft.
    APPLICATIONS:
  • High Definition Serial Digital Video
  • Standard Definition Serial Digital Video
  • High Resolution Analog Video
  • Standard Jacket color: Black
  • PROFlex™: LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 301VSD2001-BB-020
Product Name PROFlex Gepco HD SDI Cable VSD2001 BNCM 20 ft
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details