HAVE, Inc. PROFlex Gepco HD SDI Cable VPM2000 BNCM 5 ft 301VPM2000-BB-005

Description
301VPM2000-BB-005BLA - PROFLEX RG59 HD SDI CABLE - BNC MALE TO BNC MALE - 5': - BLACK Our PROFlex RG59 High Definition Serial Digital Coax single channel cables are handcrafted with Gepco VPM2000 HD/SDI cable and highest quality 4.5 GHz rated 75-ohm BNC Connectors. These HD/SDI cables features exceptionally low attenuation, excellent crush resistance, and a flexible riser rated jacket. The gas-injected dielectric produces a faster velocity of propagation, tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. These HD cables are ideal for High Definitionor Standard Definition Serial Digital Video. FEATURES: Ultra-Low Attenuation and return loss Precision HD 4.5 GHz 75-ohm Impedence BNC connectors. VPM2000 HD Video cable isswept tested to 4.5 GHz Bandwidth for HDTV High Velocity of Propagation Gas-injected foam Polyethelene Dielectric Solid 20 AWG Center Conductor Full 95% TC copper braid and 100% foil shield Capacitance of cable: 16.3 pF/ft. APPLICATIONS: High Definition Serial Digital Video Standard Definition Serial Digital Video High Resolution Analog Video Standard Jacket color: Black PROFlex™: LIFETIME Warranty.
Description
301VPM2000-BB-005BLA - PROFLEX RG59 HD SDI CABLE - BNC MALE TO BNC MALE - 5': - BLACK Our PROFlex RG59 High Definition Serial Digital Coax single channel cables are handcrafted with Gepco VPM2000 HD/SDI cable and highest quality 4.5 GHz rated 75-ohm BNC Connectors. These HD/SDI cables features exceptionally low attenuation, excellent crush resistance, and a flexible riser rated jacket. The gas-injected dielectric produces a faster velocity of propagation, tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. These HD cables are ideal for High Definitionor Standard Definition Serial Digital Video. FEATURES: Ultra-Low Attenuation and return loss Precision HD 4.5 GHz 75-ohm Impedence BNC connectors. VPM2000 HD Video cable isswept tested to 4.5 GHz Bandwidth for HDTV High Velocity of Propagation Gas-injected foam Polyethelene Dielectric Solid 20 AWG Center Conductor Full 95% TC copper braid and 100% foil shield Capacitance of cable: 16.3 pF/ft. APPLICATIONS: High Definition Serial Digital Video Standard Definition Serial Digital Video High Resolution Analog Video Standard Jacket color: Black PROFlex™: LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Gepco HD SDI Cable VPM2000 BNCM 5 ft - 301VPM2000-BB-005 - HAVE, Inc.
Hudson, NY, USA
PROFlex Gepco HD SDI Cable VPM2000 BNCM 5 ft
301VPM2000-BB-005
PROFlex Gepco HD SDI Cable VPM2000 BNCM 5 ft 301VPM2000-BB-005
301VPM2000-BB-005BLA - PROFLEX RG59 HD SDI CABLE - BNC MALE TO BNC MALE - 5': - BLACK Our PROFlex RG59 High Definition Serial Digital Coax single channel cables are handcrafted with Gepco VPM2000 HD/SDI cable and highest quality 4.5 GHz rated 75-ohm BNC Connectors. These HD/SDI cables features exceptionally low attenuation, excellent crush resistance, and a flexible riser rated jacket. The gas-injected dielectric produces a faster velocity of propagation, tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. These HD cables are ideal for High Definitionor Standard Definition Serial Digital Video. FEATURES: Ultra-Low Attenuation and return loss Precision HD 4.5 GHz 75-ohm Impedence BNC connectors. VPM2000 HD Video cable isswept tested to 4.5 GHz Bandwidth for HDTV High Velocity of Propagation Gas-injected foam Polyethelene Dielectric Solid 20 AWG Center Conductor Full 95% TC copper braid and 100% foil shield Capacitance of cable: 16.3 pF/ft. APPLICATIONS: High Definition Serial Digital Video Standard Definition Serial Digital Video High Resolution Analog Video Standard Jacket color: Black PROFlex™: LIFETIME Warranty.

301VPM2000-BB-005BLA - PROFLEX RG59 HD SDI CABLE - BNC MALE TO BNC MALE - 5': - BLACK
Our PROFlex RG59 High Definition Serial Digital Coax single channel cables are handcrafted with Gepco VPM2000 HD/SDI cable and highest quality 4.5 GHz rated 75-ohm BNC Connectors. These HD/SDI cables features exceptionally low attenuation, excellent crush resistance, and a flexible riser rated jacket. The gas-injected dielectric produces a faster velocity of propagation, tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. These HD cables are ideal for High Definitionor Standard Definition Serial Digital Video.
FEATURES:

  • Ultra-Low Attenuation and return loss
  • Precision HD 4.5 GHz 75-ohm Impedence BNC connectors.
  • VPM2000 HD Video cable isswept tested to 4.5 GHz Bandwidth for HDTV
  • High Velocity of Propagation
  • Gas-injected foam Polyethelene Dielectric
  • Solid 20 AWG Center Conductor
  • Full 95% TC copper braid and 100% foil shield
  • Capacitance of cable: 16.3 pF/ft.
    APPLICATIONS:
  • High Definition Serial Digital Video
  • Standard Definition Serial Digital Video
  • High Resolution Analog Video
  • Standard Jacket color: Black
  • PROFlex™: LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 301VPM2000-BB-005
Product Name PROFlex Gepco HD SDI Cable VPM2000 BNCM 5 ft
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers