HAVE, Inc. PROFlex Gepco HD SDI Cable VDM230 BNCM 5 ft 301VDM230-BB-005

Description
301VDM230-BB-005BLA - PROFLEX MINI COAX HD SDI CABLE - BNC MALE TO BNC MALE - 5': - BLACK Our PROFlex High Definition Serial Digital Mini Coax single channel cables are handcrafted with GepcoVDM230 HD/SDI cable and highest quality 4.5 GHz rated 75-ohm BNC Connectors. This HD/SDI cable series features exceptionally low attenuation for their type while maintaining a reduced size and weight, and with their low-loss foam polyethylene dielectric, and broadband foil and braid shielding, these cables are ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnects. Great for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. FEATURES: Low Attenuation and return loss Precision HD 4.5 GHz 75-ohm Impedence BNC connectors. VDM230 HD Video cable is swept tested to 4.5 GHz Bandwidth for HDTV Solid 23 AWG Center Conductor Full 95% TC copperbraid and 100% foil shield Capacitance of cable: 16.5 pF/ft. APPLICATIONS: High Definition Serial Digital Video Standard Definition Serial Digital Video High ResolutionAnalog Video Ideal for remote broadcast HD Interconnect Standard Jacket color: Black PROFlex™: LIFETIME Warranty. Buy Other Lengths:
Description
301VDM230-BB-005BLA - PROFLEX MINI COAX HD SDI CABLE - BNC MALE TO BNC MALE - 5': - BLACK Our PROFlex High Definition Serial Digital Mini Coax single channel cables are handcrafted with GepcoVDM230 HD/SDI cable and highest quality 4.5 GHz rated 75-ohm BNC Connectors. This HD/SDI cable series features exceptionally low attenuation for their type while maintaining a reduced size and weight, and with their low-loss foam polyethylene dielectric, and broadband foil and braid shielding, these cables are ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnects. Great for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. FEATURES: Low Attenuation and return loss Precision HD 4.5 GHz 75-ohm Impedence BNC connectors. VDM230 HD Video cable is swept tested to 4.5 GHz Bandwidth for HDTV Solid 23 AWG Center Conductor Full 95% TC copperbraid and 100% foil shield Capacitance of cable: 16.5 pF/ft. APPLICATIONS: High Definition Serial Digital Video Standard Definition Serial Digital Video High ResolutionAnalog Video Ideal for remote broadcast HD Interconnect Standard Jacket color: Black PROFlex™: LIFETIME Warranty. Buy Other Lengths:

Suppliers

Company
Product
Description
Supplier Links
PROFlex Gepco HD SDI Cable VDM230 BNCM 5 ft - 301VDM230-BB-005 - HAVE, Inc.
Hudson, NY, USA
PROFlex Gepco HD SDI Cable VDM230 BNCM 5 ft
301VDM230-BB-005
PROFlex Gepco HD SDI Cable VDM230 BNCM 5 ft 301VDM230-BB-005
301VDM230-BB-005BLA - PROFLEX MINI COAX HD SDI CABLE - BNC MALE TO BNC MALE - 5': - BLACK Our PROFlex High Definition Serial Digital Mini Coax single channel cables are handcrafted with GepcoVDM230 HD/SDI cable and highest quality 4.5 GHz rated 75-ohm BNC Connectors. This HD/SDI cable series features exceptionally low attenuation for their type while maintaining a reduced size and weight, and with their low-loss foam polyethylene dielectric, and broadband foil and braid shielding, these cables are ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnects. Great for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. FEATURES: Low Attenuation and return loss Precision HD 4.5 GHz 75-ohm Impedence BNC connectors. VDM230 HD Video cable is swept tested to 4.5 GHz Bandwidth for HDTV Solid 23 AWG Center Conductor Full 95% TC copperbraid and 100% foil shield Capacitance of cable: 16.5 pF/ft. APPLICATIONS: High Definition Serial Digital Video Standard Definition Serial Digital Video High ResolutionAnalog Video Ideal for remote broadcast HD Interconnect Standard Jacket color: Black PROFlex™: LIFETIME Warranty. Buy Other Lengths:

301VDM230-BB-005BLA - PROFLEX MINI COAX HD SDI CABLE - BNC MALE TO BNC MALE - 5': - BLACK
Our PROFlex High Definition Serial Digital Mini Coax single channel cables are handcrafted with GepcoVDM230 HD/SDI cable and highest quality 4.5 GHz rated 75-ohm BNC Connectors. This HD/SDI cable series features exceptionally low attenuation for their type while maintaining a reduced size and weight, and with their low-loss foam polyethylene dielectric, and broadband foil and braid shielding, these cables are ideal for Standard Definition digital video, AES3id digital audio, or High Definition digital video interconnects.
Great for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring.
FEATURES:

  • Low Attenuation and return loss
  • Precision HD 4.5 GHz 75-ohm Impedence BNC connectors.
  • VDM230 HD Video cable is swept tested to 4.5 GHz Bandwidth for HDTV
  • Solid 23 AWG Center Conductor
  • Full 95% TC copperbraid and 100% foil shield
  • Capacitance of cable: 16.5 pF/ft.
    APPLICATIONS:
  • High Definition Serial Digital Video
  • Standard Definition Serial Digital Video
  • High ResolutionAnalog Video
  • Ideal for remote broadcast HD Interconnect
  • Standard Jacket color: Black
  • PROFlex™: LIFETIME Warranty.
    Buy Other Lengths:
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 301VDM230-BB-005
Product Name PROFlex Gepco HD SDI Cable VDM230 BNCM 5 ft
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
ZK2000-8181-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers