HAVE, Inc. PROFlex Digital Video Cable BNCP-RCAP 5' 301L5CFB-BR-005

Description
Our flexible PROFlex™ Serial Digital RG6 single channel coax cables are handcrafted with Canare L-5CFB cable and Canare 75-ohm BNC and RCA Connectors and are great for the longest runs. Developed forSerial Digital transmission, they outperform 8281 by >3dB 100 meters at 400MHz and offer stunning color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, videoprojection or computer graphics. Plus ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications. True impedance matched 75-ohm gold tipped Canare RCA & BNC connectors Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 18 AWG Solid Annealed Copper Conductor DC Resistance: < 7.0 ohms/1000 ft. Shield DC Resistance: < 2.1 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red, Yellow are custom at no extra charge). PROFlex™ LIFETIME Warranty.
Description
Our flexible PROFlex™ Serial Digital RG6 single channel coax cables are handcrafted with Canare L-5CFB cable and Canare 75-ohm BNC and RCA Connectors and are great for the longest runs. Developed forSerial Digital transmission, they outperform 8281 by >3dB 100 meters at 400MHz and offer stunning color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, videoprojection or computer graphics. Plus ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications. True impedance matched 75-ohm gold tipped Canare RCA & BNC connectors Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 18 AWG Solid Annealed Copper Conductor DC Resistance: < 7.0 ohms/1000 ft. Shield DC Resistance: < 2.1 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red, Yellow are custom at no extra charge). PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Digital Video Cable BNCP-RCAP 5' - 301L5CFB-BR-005 - HAVE, Inc.
Hudson, NY, USA
PROFlex Digital Video Cable BNCP-RCAP 5'
301L5CFB-BR-005
PROFlex Digital Video Cable BNCP-RCAP 5' 301L5CFB-BR-005
Our flexible PROFlex™ Serial Digital RG6 single channel coax cables are handcrafted with Canare L-5CFB cable and Canare 75-ohm BNC and RCA Connectors and are great for the longest runs. Developed forSerial Digital transmission, they outperform 8281 by >3dB 100 meters at 400MHz and offer stunning color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, videoprojection or computer graphics. Plus ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications. True impedance matched 75-ohm gold tipped Canare RCA & BNC connectors Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 18 AWG Solid Annealed Copper Conductor DC Resistance: < 7.0 ohms/1000 ft. Shield DC Resistance: < 2.1 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red, Yellow are custom at no extra charge). PROFlex™ LIFETIME Warranty.

Our flexible PROFlex™ Serial Digital RG6 single channel coax cables are handcrafted with Canare L-5CFB cable and Canare 75-ohm BNC and RCA Connectors and are great for the longest runs. Developed forSerial Digital transmission, they outperform 8281 by >3dB 100 meters at 400MHz and offer stunning color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, videoprojection or computer graphics. Plus ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications.

  • True impedance matched 75-ohm gold tipped Canare RCA & BNC connectors
  • Double-shielded: 100% Foil and >93% Braid coverage
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 18 AWG Solid Annealed Copper
  • Conductor DC Resistance: < 7.0 ohms/1000 ft.
  • Shield DC Resistance: < 2.1 ohms/1000 ft.
  • Capacitance: 17 pF/ft.
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 2.5 dB/100 ft at 135 MHz
  • Standard Jacket color: Black, (Blue, Green, Red, Yellow are custom at no extra charge).
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 301L5CFB-BR-005
Product Name PROFlex Digital Video Cable BNCP-RCAP 5'
Connector Type BNC; RCA
Unlock Full Specs
to access all available technical data

Similar Products

Flat Cables - 1-1437191-3 - Powell Electronics, Inc.
Specs
Cable Type Flat Cable
View Details
3 suppliers
RF Cables And RF Cable Assemblies - NB460 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details