HAVE, Inc. PROFlex Digital Video Cable BNCP-BNCP 35' 301L5CFB-BB-035

Description
Our flexible PROFlex™ Serial Digital RG6 single channel coax cables are handcrafted with Canare L-5CFB cable and Canare 75-ohm BNC Connectors and are great for the longest runs. Developed for SerialDigital transmission, they outperform 8281 by >3dB 100 meters at 400MHz and offer stunning color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics. Plus ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog Video applications Also great for WORD CLOCK applications in any studio. True impedance matched 75-ohm gold tipped Canare RCA connectors Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels:1 Conductor: 18 AWG Solid Annealed Copper Conductor DC Resistance: < 7.0 ohms/1000 ft. Shield DC Resistance: < 2.1 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red, Yellow are custom at no extra charge). PROFlex™ LIFETIME Warranty.
Description
Our flexible PROFlex™ Serial Digital RG6 single channel coax cables are handcrafted with Canare L-5CFB cable and Canare 75-ohm BNC Connectors and are great for the longest runs. Developed for SerialDigital transmission, they outperform 8281 by >3dB 100 meters at 400MHz and offer stunning color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics. Plus ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog Video applications Also great for WORD CLOCK applications in any studio. True impedance matched 75-ohm gold tipped Canare RCA connectors Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels:1 Conductor: 18 AWG Solid Annealed Copper Conductor DC Resistance: < 7.0 ohms/1000 ft. Shield DC Resistance: < 2.1 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red, Yellow are custom at no extra charge). PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Digital Video Cable BNCP-BNCP 35' - 301L5CFB-BB-035 - HAVE, Inc.
Hudson, NY, USA
PROFlex Digital Video Cable BNCP-BNCP 35'
301L5CFB-BB-035
PROFlex Digital Video Cable BNCP-BNCP 35' 301L5CFB-BB-035
Our flexible PROFlex™ Serial Digital RG6 single channel coax cables are handcrafted with Canare L-5CFB cable and Canare 75-ohm BNC Connectors and are great for the longest runs. Developed for SerialDigital transmission, they outperform 8281 by >3dB 100 meters at 400MHz and offer stunning color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics. Plus ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog Video applications Also great for WORD CLOCK applications in any studio. True impedance matched 75-ohm gold tipped Canare RCA connectors Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels:1 Conductor: 18 AWG Solid Annealed Copper Conductor DC Resistance: < 7.0 ohms/1000 ft. Shield DC Resistance: < 2.1 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 2.5 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red, Yellow are custom at no extra charge). PROFlex™ LIFETIME Warranty.

Our flexible PROFlex™ Serial Digital RG6 single channel coax cables are handcrafted with Canare L-5CFB cable and Canare 75-ohm BNC Connectors and are great for the longest runs. Developed for SerialDigital transmission, they outperform 8281 by >3dB 100 meters at 400MHz and offer stunning color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics. Plus ENG/EFP, video patch cords and inter-rack wiring.

  • Great for Digital OR Analog Video applications
  • Also great for WORD CLOCK applications in any studio.
  • True impedance matched 75-ohm gold tipped Canare RCA connectors
  • Double-shielded: 100% Foil and >93% Braid coverage
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels:1
  • Conductor: 18 AWG Solid Annealed Copper
  • Conductor DC Resistance: < 7.0 ohms/1000 ft.
  • Shield DC Resistance: < 2.1 ohms/1000 ft.
  • Capacitance: 17 pF/ft.
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 2.5 dB/100 ft at 135 MHz
  • Standard Jacket color: Black, (Blue, Green, Red, Yellow are custom at no extra charge).
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 301L5CFB-BB-035
Product Name PROFlex Digital Video Cable BNCP-BNCP 35'
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
ZK2000-6122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Phase-Stable Flex Cable, DC-26.5 GHz., 4.0 ft. (1.2m) - CBN-4FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers