HAVE, Inc. PROFlex Digital Video Cable RCAP-RCAP 5' 301L4CFB-RR-005

Description
Our amazingly flexible PROFlex™ Serial Digital RG59 single channel coax cables are handcrafted with Canare L-4CFB cable and Canare 75-ohm RCA Connectors. Spectacular color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications. True impedance matched 75-ohm gold tipped Canare RCA connectors Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 20 AWG Solid Annealed Copper Conductor DC Resistance: < 11 ohms/1000 ft. Shield DC Resistance: < 3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.5 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red, Yellow, Purple are custom at no extra charge). PROFlex™ LIFETIME Warranty.
Description
Our amazingly flexible PROFlex™ Serial Digital RG59 single channel coax cables are handcrafted with Canare L-4CFB cable and Canare 75-ohm RCA Connectors. Spectacular color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications. True impedance matched 75-ohm gold tipped Canare RCA connectors Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 20 AWG Solid Annealed Copper Conductor DC Resistance: < 11 ohms/1000 ft. Shield DC Resistance: < 3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.5 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red, Yellow, Purple are custom at no extra charge). PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Digital Video Cable RCAP-RCAP 5' - 301L4CFB-RR-005 - HAVE, Inc.
Hudson, NY, USA
PROFlex Digital Video Cable RCAP-RCAP 5'
301L4CFB-RR-005
PROFlex Digital Video Cable RCAP-RCAP 5' 301L4CFB-RR-005
Our amazingly flexible PROFlex™ Serial Digital RG59 single channel coax cables are handcrafted with Canare L-4CFB cable and Canare 75-ohm RCA Connectors. Spectacular color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications. True impedance matched 75-ohm gold tipped Canare RCA connectors Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 20 AWG Solid Annealed Copper Conductor DC Resistance: < 11 ohms/1000 ft. Shield DC Resistance: < 3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.5 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red, Yellow, Purple are custom at no extra charge). PROFlex™ LIFETIME Warranty.

Our amazingly flexible PROFlex™ Serial Digital RG59 single channel coax cables are handcrafted with Canare L-4CFB cable and Canare 75-ohm RCA Connectors. Spectacular color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications.

  • True impedance matched 75-ohm gold tipped Canare RCA connectors
  • Double-shielded: 100% Foil and >93% Braid coverage
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 20 AWG Solid Annealed Copper
  • Conductor DC Resistance: < 11 ohms/1000 ft.
  • Shield DC Resistance: < 3 ohms/1000 ft.
  • Capacitance: 17 pF/ft.
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.5 dB/100 ft at 135 MHz
  • Standard Jacket color: Black, (Blue, Green, Red, Yellow, Purple are custom at no extra charge).
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 301L4CFB-RR-005
Product Name PROFlex Digital Video Cable RCAP-RCAP 5'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
ZB9043 | Sensor cable, PVC, 4 x 0.25 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FT-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details