HAVE, Inc. PROFlex Digital Video Cable BNCP-RCAP 2' 301L4CFB-BR-002

Description
Our amazingly flexible PROFlex™ Serial Digital RG59 single channel coax cables are handcrafted with Canare L-4CFB cable and Canare 75-ohm BNC and RCA Connectors. Spectacular color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications.Offers terrific clarity in all your HOME THEATER composite video applications as well, including DVD, DSS Satellite, TV, Digital Receiver, VCR and CATV Broadband applications. True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 20 AWG Solid Annealed Copper Conductor DC Resistance: < 11 ohms/1000 ft. Shield DC Resistance: < 3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.5 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red, Yellow, Purple are custom at no extra charge). PROFlex™ LIFETIME Warranty.
Description
Our amazingly flexible PROFlex™ Serial Digital RG59 single channel coax cables are handcrafted with Canare L-4CFB cable and Canare 75-ohm BNC and RCA Connectors. Spectacular color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications.Offers terrific clarity in all your HOME THEATER composite video applications as well, including DVD, DSS Satellite, TV, Digital Receiver, VCR and CATV Broadband applications. True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 20 AWG Solid Annealed Copper Conductor DC Resistance: < 11 ohms/1000 ft. Shield DC Resistance: < 3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.5 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red, Yellow, Purple are custom at no extra charge). PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Digital Video Cable BNCP-RCAP 2' - 301L4CFB-BR-002 - HAVE, Inc.
Hudson, NY, USA
PROFlex Digital Video Cable BNCP-RCAP 2'
301L4CFB-BR-002
PROFlex Digital Video Cable BNCP-RCAP 2' 301L4CFB-BR-002
Our amazingly flexible PROFlex™ Serial Digital RG59 single channel coax cables are handcrafted with Canare L-4CFB cable and Canare 75-ohm BNC and RCA Connectors. Spectacular color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications.Offers terrific clarity in all your HOME THEATER composite video applications as well, including DVD, DSS Satellite, TV, Digital Receiver, VCR and CATV Broadband applications. True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 20 AWG Solid Annealed Copper Conductor DC Resistance: < 11 ohms/1000 ft. Shield DC Resistance: < 3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.5 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red, Yellow, Purple are custom at no extra charge). PROFlex™ LIFETIME Warranty.

Our amazingly flexible PROFlex™ Serial Digital RG59 single channel coax cables are handcrafted with Canare L-4CFB cable and Canare 75-ohm BNC and RCA Connectors. Spectacular color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications.Offers terrific clarity in all your HOME THEATER composite video applications as well, including DVD, DSS Satellite, TV, Digital Receiver, VCR and CATV Broadband applications.

  • True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors
  • Double-shielded: 100% Foil and >93% Braid coverage
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 20 AWG Solid Annealed Copper
  • Conductor DC Resistance: < 11 ohms/1000 ft.
  • Shield DC Resistance: < 3 ohms/1000 ft.
  • Capacitance: 17 pF/ft.
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.5 dB/100 ft at 135 MHz
  • Standard Jacket color: Black, (Blue, Green, Red, Yellow, Purple are custom at no extra charge).
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 301L4CFB-BR-002
Product Name PROFlex Digital Video Cable BNCP-RCAP 2'
Connector Type BNC; RCA
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/104-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Cable Assembly - 6012A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC jack,Coaxial,Teflon™ jacket,white,general purpose
View Details