HAVE, Inc. PROFlex Digital Video Cable BNCP-BNCP 5' 301L4CFB-BB-005

Description
Our amazingly flexible PROFlex™ Serial Digital RG59 single channel coax cables are handcrafted with Canare L-4CFB cable and Canare 75-ohm BNC Connectors. Spectacular color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog Video applications Also great for WORD CLOCK applications in any studio. True impedance matched 75-ohm gold tipped Canare BNC connectors Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 20 AWG Solid Annealed Copper Conductor DC Resistance: < 11 ohms/1000 ft. Shield DC Resistance: < 3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.5 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red, Yellow, Purple are custom at no extra charge). PROFlex™ LIFETIME Warranty.
Description
Our amazingly flexible PROFlex™ Serial Digital RG59 single channel coax cables are handcrafted with Canare L-4CFB cable and Canare 75-ohm BNC Connectors. Spectacular color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog Video applications Also great for WORD CLOCK applications in any studio. True impedance matched 75-ohm gold tipped Canare BNC connectors Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 20 AWG Solid Annealed Copper Conductor DC Resistance: < 11 ohms/1000 ft. Shield DC Resistance: < 3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.5 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red, Yellow, Purple are custom at no extra charge). PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Digital Video Cable BNCP-BNCP 5' - 301L4CFB-BB-005 - HAVE, Inc.
Hudson, NY, USA
PROFlex Digital Video Cable BNCP-BNCP 5'
301L4CFB-BB-005
PROFlex Digital Video Cable BNCP-BNCP 5' 301L4CFB-BB-005
Our amazingly flexible PROFlex™ Serial Digital RG59 single channel coax cables are handcrafted with Canare L-4CFB cable and Canare 75-ohm BNC Connectors. Spectacular color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog Video applications Also great for WORD CLOCK applications in any studio. True impedance matched 75-ohm gold tipped Canare BNC connectors Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 20 AWG Solid Annealed Copper Conductor DC Resistance: < 11 ohms/1000 ft. Shield DC Resistance: < 3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.5 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red, Yellow, Purple are custom at no extra charge). PROFlex™ LIFETIME Warranty.

Our amazingly flexible PROFlex™ Serial Digital RG59 single channel coax cables are handcrafted with Canare L-4CFB cable and Canare 75-ohm BNC Connectors. Spectacular color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring.

  • Great for Digital OR Analog Video applications
  • Also great for WORD CLOCK applications in any studio.
  • True impedance matched 75-ohm gold tipped Canare BNC connectors
  • Double-shielded: 100% Foil and >93% Braid coverage
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 20 AWG Solid Annealed Copper
  • Conductor DC Resistance: < 11 ohms/1000 ft.
  • Shield DC Resistance: < 3 ohms/1000 ft.
  • Capacitance: 17 pF/ft.
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.5 dB/100 ft at 135 MHz
  • Standard Jacket color: Black, (Blue, Green, Red, Yellow, Purple are custom at no extra charge).
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 301L4CFB-BB-005
Product Name PROFlex Digital Video Cable BNCP-BNCP 5'
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2400/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Cable Assembly - 6089A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG174),black,output cable
View Details