HAVE, Inc. PROFlex Digital Video Cable BNCP-BNCP 2' 301L4CFB-BB-002

Description
Our amazingly flexible PROFlex™ Serial Digital RG59 single channel coax cables are handcrafted with Canare L-4CFB cable and Canare 75-ohm BNC Connectors. Spectacular color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog Video applications Also great for WORD CLOCK applications in any studio. True impedance matched 75-ohm gold tipped Canare BNC connectors Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 20 AWG Solid Annealed Copper Conductor DC Resistance: < 11 ohms/1000 ft. Shield DC Resistance: < 3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.5 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red, Yellow, Purple are custom at no extra charge). PROFlex™ LIFETIME Warranty.
Description
Our amazingly flexible PROFlex™ Serial Digital RG59 single channel coax cables are handcrafted with Canare L-4CFB cable and Canare 75-ohm BNC Connectors. Spectacular color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog Video applications Also great for WORD CLOCK applications in any studio. True impedance matched 75-ohm gold tipped Canare BNC connectors Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 20 AWG Solid Annealed Copper Conductor DC Resistance: < 11 ohms/1000 ft. Shield DC Resistance: < 3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.5 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red, Yellow, Purple are custom at no extra charge). PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Digital Video Cable BNCP-BNCP 2' - 301L4CFB-BB-002 - HAVE, Inc.
Hudson, NY, USA
PROFlex Digital Video Cable BNCP-BNCP 2'
301L4CFB-BB-002
PROFlex Digital Video Cable BNCP-BNCP 2' 301L4CFB-BB-002
Our amazingly flexible PROFlex™ Serial Digital RG59 single channel coax cables are handcrafted with Canare L-4CFB cable and Canare 75-ohm BNC Connectors. Spectacular color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog Video applications Also great for WORD CLOCK applications in any studio. True impedance matched 75-ohm gold tipped Canare BNC connectors Double-shielded: 100% Foil and >93% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 20 AWG Solid Annealed Copper Conductor DC Resistance: < 11 ohms/1000 ft. Shield DC Resistance: < 3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.5 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red, Yellow, Purple are custom at no extra charge). PROFlex™ LIFETIME Warranty.

Our amazingly flexible PROFlex™ Serial Digital RG59 single channel coax cables are handcrafted with Canare L-4CFB cable and Canare 75-ohm BNC Connectors. Spectacular color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring.

  • Great for Digital OR Analog Video applications
  • Also great for WORD CLOCK applications in any studio.
  • True impedance matched 75-ohm gold tipped Canare BNC connectors
  • Double-shielded: 100% Foil and >93% Braid coverage
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 20 AWG Solid Annealed Copper
  • Conductor DC Resistance: < 11 ohms/1000 ft.
  • Shield DC Resistance: < 3 ohms/1000 ft.
  • Capacitance: 17 pF/ft.
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.5 dB/100 ft at 135 MHz
  • Standard Jacket color: Black, (Blue, Green, Red, Yellow, Purple are custom at no extra charge).
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 301L4CFB-BB-002
Product Name PROFlex Digital Video Cable BNCP-BNCP 2'
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 039751-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NA220 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details