HAVE, Inc. PROFlex Digital Video Cable BNCP-RCAP 300' 301L3CFB-BR-300

Description
Our amazingly flexible PROFlex™ Serial Digital Mini Coax single channel cables are handcrafted with Canare L-3CFB cable and Canare 75-ohm BNC and RCA Connectors. Fantastic color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications. True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors Double-shielded: 100% Foil and >91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: < 16.8 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red are custom at no extra charge). PROFlex™ LIFETIME Warranty.
Description
Our amazingly flexible PROFlex™ Serial Digital Mini Coax single channel cables are handcrafted with Canare L-3CFB cable and Canare 75-ohm BNC and RCA Connectors. Fantastic color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications. True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors Double-shielded: 100% Foil and >91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: < 16.8 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red are custom at no extra charge). PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Digital Video Cable BNCP-RCAP 300' - 301L3CFB-BR-300 - HAVE, Inc.
Hudson, NY, USA
PROFlex Digital Video Cable BNCP-RCAP 300'
301L3CFB-BR-300
PROFlex Digital Video Cable BNCP-RCAP 300' 301L3CFB-BR-300
Our amazingly flexible PROFlex™ Serial Digital Mini Coax single channel cables are handcrafted with Canare L-3CFB cable and Canare 75-ohm BNC and RCA Connectors. Fantastic color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications. True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors Double-shielded: 100% Foil and >91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: < 16.8 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red are custom at no extra charge). PROFlex™ LIFETIME Warranty.

Our amazingly flexible PROFlex™ Serial Digital Mini Coax single channel cables are handcrafted with Canare L-3CFB cable and Canare 75-ohm BNC and RCA Connectors. Fantastic color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications.

  • True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors
  • Double-shielded: 100% Foil and >91% Braid coverage
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 22 AWG Solid Annealed Copper
  • Conductor DC Resistance: < 16.8 ohms/1000 ft.
  • Shield DC Resistance: < 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft.
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100 ft at 135 MHz
  • Standard Jacket color: Black, (Blue, Green, Red are custom at no extra charge).
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 301L3CFB-BR-300
Product Name PROFlex Digital Video Cable BNCP-RCAP 300'
Connector Type BNC; RCA
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Sensor Charge Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Connector Type Microdot male connector 10-32 UNF
View Details
Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details