HAVE, Inc. PROFlex Digital Video Cable BNCP-RCAP 25' 301L3CFB-BR-025

Description
Our amazingly flexible PROFlex™ Serial Digital Mini Coax single channel cables are handcrafted with Canare L-3CFB cable and Canare 75-ohm BNC and RCA Connectors. Fantastic color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications. True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors Double-shielded: 100% Foil and >91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: < 16.8 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red are custom at no extra charge). PROFlex™ LIFETIME Warranty.
Description
Our amazingly flexible PROFlex™ Serial Digital Mini Coax single channel cables are handcrafted with Canare L-3CFB cable and Canare 75-ohm BNC and RCA Connectors. Fantastic color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications. True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors Double-shielded: 100% Foil and >91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: < 16.8 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red are custom at no extra charge). PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Digital Video Cable BNCP-RCAP 25' - 301L3CFB-BR-025 - HAVE, Inc.
Hudson, NY, USA
PROFlex Digital Video Cable BNCP-RCAP 25'
301L3CFB-BR-025
PROFlex Digital Video Cable BNCP-RCAP 25' 301L3CFB-BR-025
Our amazingly flexible PROFlex™ Serial Digital Mini Coax single channel cables are handcrafted with Canare L-3CFB cable and Canare 75-ohm BNC and RCA Connectors. Fantastic color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications. True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors Double-shielded: 100% Foil and >91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: < 16.8 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red are custom at no extra charge). PROFlex™ LIFETIME Warranty.

Our amazingly flexible PROFlex™ Serial Digital Mini Coax single channel cables are handcrafted with Canare L-3CFB cable and Canare 75-ohm BNC and RCA Connectors. Fantastic color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications.

  • True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors
  • Double-shielded: 100% Foil and >91% Braid coverage
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 22 AWG Solid Annealed Copper
  • Conductor DC Resistance: < 16.8 ohms/1000 ft.
  • Shield DC Resistance: < 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft.
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100 ft at 135 MHz
  • Standard Jacket color: Black, (Blue, Green, Red are custom at no extra charge).
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 301L3CFB-BR-025
Product Name PROFlex Digital Video Cable BNCP-RCAP 25'
Connector Type BNC; RCA
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 1064391-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers
Stability Cables - SF-292-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - NEBC-F12G8-KH-1.5-N-S-F12G8 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type M12x1, with Festo-specific coding
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers