HAVE, Inc. PROFlex Digital Video Cable BNCP-RCAP 5' 301L3CFB-BR-005

Description
Our amazingly flexible PROFlex™ Serial Digital Mini Coax single channel cables are handcrafted with Canare L-3CFB cable and Canare 75-ohm BNC and RCA Connectors. Fantastic color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications. True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors Double-shielded: 100% Foil and >91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: < 16.8 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red are custom at no extra charge). PROFlex™ LIFETIME Warranty.
Description
Our amazingly flexible PROFlex™ Serial Digital Mini Coax single channel cables are handcrafted with Canare L-3CFB cable and Canare 75-ohm BNC and RCA Connectors. Fantastic color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications. True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors Double-shielded: 100% Foil and >91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: < 16.8 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red are custom at no extra charge). PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Digital Video Cable BNCP-RCAP 5' - 301L3CFB-BR-005 - HAVE, Inc.
Hudson, NY, USA
PROFlex Digital Video Cable BNCP-RCAP 5'
301L3CFB-BR-005
PROFlex Digital Video Cable BNCP-RCAP 5' 301L3CFB-BR-005
Our amazingly flexible PROFlex™ Serial Digital Mini Coax single channel cables are handcrafted with Canare L-3CFB cable and Canare 75-ohm BNC and RCA Connectors. Fantastic color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications. True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors Double-shielded: 100% Foil and >91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: < 16.8 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red are custom at no extra charge). PROFlex™ LIFETIME Warranty.

Our amazingly flexible PROFlex™ Serial Digital Mini Coax single channel cables are handcrafted with Canare L-3CFB cable and Canare 75-ohm BNC and RCA Connectors. Fantastic color accuracy and thoroughly clear picture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog applications.

  • True impedance matched 75-ohm gold tipped Canare BNC & RCA connectors
  • Double-shielded: 100% Foil and >91% Braid coverage
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 22 AWG Solid Annealed Copper
  • Conductor DC Resistance: < 16.8 ohms/1000 ft.
  • Shield DC Resistance: < 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft.
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100 ft at 135 MHz
  • Standard Jacket color: Black, (Blue, Green, Red are custom at no extra charge).
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 301L3CFB-BR-005
Product Name PROFlex Digital Video Cable BNCP-RCAP 5'
Connector Type BNC; RCA
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 073863-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NR500 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details