HAVE, Inc. PROFlex Canare Digital Video Cable BNCP-BNCP 10' 301L3CFB-BB-010

Description
Our amazingly flexible PROFlex™ Serial Digital Mini Coax single channel cables are handcrafted with Canare L-3CFB cable and Canare 75-ohm BNC Connectors. Fantastic color accuracy and thoroughly clearpicture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog Video applications Also great for WORD CLOCK applications in any studio. True impedance matched 75-ohm gold tipped Canare BNC connectors Double-shielded: 100% Foil and >91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: < 16.8 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red are custom at no extra charge). PROFlex™ LIFETIME Warranty.
Description
Our amazingly flexible PROFlex™ Serial Digital Mini Coax single channel cables are handcrafted with Canare L-3CFB cable and Canare 75-ohm BNC Connectors. Fantastic color accuracy and thoroughly clearpicture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog Video applications Also great for WORD CLOCK applications in any studio. True impedance matched 75-ohm gold tipped Canare BNC connectors Double-shielded: 100% Foil and >91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: < 16.8 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red are custom at no extra charge). PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Canare Digital Video Cable BNCP-BNCP 10' - 301L3CFB-BB-010 - HAVE, Inc.
Hudson, NY, USA
PROFlex Canare Digital Video Cable BNCP-BNCP 10'
301L3CFB-BB-010
PROFlex Canare Digital Video Cable BNCP-BNCP 10' 301L3CFB-BB-010
Our amazingly flexible PROFlex™ Serial Digital Mini Coax single channel cables are handcrafted with Canare L-3CFB cable and Canare 75-ohm BNC Connectors. Fantastic color accuracy and thoroughly clearpicture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog Video applications Also great for WORD CLOCK applications in any studio. True impedance matched 75-ohm gold tipped Canare BNC connectors Double-shielded: 100% Foil and >91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: < 16.8 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red are custom at no extra charge). PROFlex™ LIFETIME Warranty.

Our amazingly flexible PROFlex™ Serial Digital Mini Coax single channel cables are handcrafted with Canare L-3CFB cable and Canare 75-ohm BNC Connectors. Fantastic color accuracy and thoroughly clearpicture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring.

  • Great for Digital OR Analog Video applications
  • Also great for WORD CLOCK applications in any studio.
  • True impedance matched 75-ohm gold tipped Canare BNC connectors
  • Double-shielded: 100% Foil and >91% Braid coverage
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 22 AWG Solid Annealed Copper
  • Conductor DC Resistance: < 16.8 ohms/1000 ft.
  • Shield DC Resistance: < 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft.
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100 ft at 135 MHz
  • Standard Jacket color: Black, (Blue, Green, Red are custom at no extra charge).
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 301L3CFB-BB-010
Product Name PROFlex Canare Digital Video Cable BNCP-BNCP 10'
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers