HAVE, Inc. PROFlex Canare Digital Video Cable BNCP-BNCP 5' 301L3CFB-BB-005

Description
Our amazingly flexible PROFlex™ Serial Digital Mini Coax single channel cables are handcrafted with Canare L-3CFB cable and Canare 75-ohm BNC Connectors. Fantastic color accuracy and thoroughly clearpicture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog Video applications Also great for WORD CLOCK applications in any studio. True impedance matched 75-ohm gold tipped Canare BNC connectors Double-shielded: 100% Foil and >91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: < 16.8 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red are custom at no extra charge). PROFlex™ LIFETIME Warranty.
Description
Our amazingly flexible PROFlex™ Serial Digital Mini Coax single channel cables are handcrafted with Canare L-3CFB cable and Canare 75-ohm BNC Connectors. Fantastic color accuracy and thoroughly clearpicture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog Video applications Also great for WORD CLOCK applications in any studio. True impedance matched 75-ohm gold tipped Canare BNC connectors Double-shielded: 100% Foil and >91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: < 16.8 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red are custom at no extra charge). PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Canare Digital Video Cable BNCP-BNCP 5' - 301L3CFB-BB-005 - HAVE, Inc.
Hudson, NY, USA
PROFlex Canare Digital Video Cable BNCP-BNCP 5'
301L3CFB-BB-005
PROFlex Canare Digital Video Cable BNCP-BNCP 5' 301L3CFB-BB-005
Our amazingly flexible PROFlex™ Serial Digital Mini Coax single channel cables are handcrafted with Canare L-3CFB cable and Canare 75-ohm BNC Connectors. Fantastic color accuracy and thoroughly clearpicture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring. Great for Digital OR Analog Video applications Also great for WORD CLOCK applications in any studio. True impedance matched 75-ohm gold tipped Canare BNC connectors Double-shielded: 100% Foil and >91% Braid coverage Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 22 AWG Solid Annealed Copper Conductor DC Resistance: < 16.8 ohms/1000 ft. Shield DC Resistance: < 4.3 ohms/1000 ft. Capacitance: 17 pF/ft. Nominal impedance: True 75 ohms Nominal Loss: 3.7 dB/100 ft at 135 MHz Standard Jacket color: Black, (Blue, Green, Red are custom at no extra charge). PROFlex™ LIFETIME Warranty.

Our amazingly flexible PROFlex™ Serial Digital Mini Coax single channel cables are handcrafted with Canare L-3CFB cable and Canare 75-ohm BNC Connectors. Fantastic color accuracy and thoroughly clearpicture detail for broadcast high-definition video systems, video projection or computer graphics, ENG/EFP, video patch cords and inter-rack wiring.

  • Great for Digital OR Analog Video applications
  • Also great for WORD CLOCK applications in any studio.
  • True impedance matched 75-ohm gold tipped Canare BNC connectors
  • Double-shielded: 100% Foil and >91% Braid coverage
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 22 AWG Solid Annealed Copper
  • Conductor DC Resistance: < 16.8 ohms/1000 ft.
  • Shield DC Resistance: < 4.3 ohms/1000 ft.
  • Capacitance: 17 pF/ft.
  • Nominal impedance: True 75 ohms
  • Nominal Loss: 3.7 dB/100 ft at 135 MHz
  • Standard Jacket color: Black, (Blue, Green, Red are custom at no extra charge).
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 301L3CFB-BB-005
Product Name PROFlex Canare Digital Video Cable BNCP-BNCP 5'
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details