HAVE, Inc. PROFlex Video Cable BNCP-Rca 25' 301018-25

Description
Our super flexible PROFlex™ Standard Broadcast Video cables are handcrafted with Canare LV61S RG59 cable with matching impedance true 75-ohm BNC & RCA connectors. Perfect for all video facility equipment interfacing and video patch cord assemblies. True impedance matched 75-ohm gold tipped Canare RCA & BNC connectors. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) PROFlex™ LIFETIME Warranty.
Description
Our super flexible PROFlex™ Standard Broadcast Video cables are handcrafted with Canare LV61S RG59 cable with matching impedance true 75-ohm BNC & RCA connectors. Perfect for all video facility equipment interfacing and video patch cord assemblies. True impedance matched 75-ohm gold tipped Canare RCA & BNC connectors. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable BNCP-Rca 25' - 301018-25 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable BNCP-Rca 25'
301018-25
PROFlex Video Cable BNCP-Rca 25' 301018-25
Our super flexible PROFlex™ Standard Broadcast Video cables are handcrafted with Canare LV61S RG59 cable with matching impedance true 75-ohm BNC & RCA connectors. Perfect for all video facility equipment interfacing and video patch cord assemblies. True impedance matched 75-ohm gold tipped Canare RCA & BNC connectors. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) PROFlex™ LIFETIME Warranty.

Our super flexible PROFlex™ Standard Broadcast Video cables are handcrafted with Canare LV61S RG59 cable with matching impedance true 75-ohm BNC & RCA connectors. Perfect for all video facility equipment interfacing and video patch cord assemblies.

  • True impedance matched 75-ohm gold tipped Canare RCA & BNC connectors.
  • Tightly woven, >95% Bare Copper Braid Shield.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 24 AWG Stranded Copper for flexibility.
  • Conductor DC Resistance: <25.9 ohms/1000 ft.
  • Shield DC Resistance: <4.0 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms.
  • Nominal Loss: 5.0 dB/100 ft at 150 MHz
  • Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow)
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 301018-25
Product Name PROFlex Video Cable BNCP-Rca 25'
Connector Type BNC; RCA
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/300-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Cable Assembly - 6080A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details