HAVE, Inc. PROFlex Video Cable Bnc-Bnc 50' 301001-50

Description
Our super flexible PROFlex™ Standard Broadcast Video cables are handcrafted with Canare LV61S RG59 cable with matching impedance true 75-ohm BNC connectors. Perfect for all video facility equipment interfacing and video patch cord assemblies. True impedance matched 75-ohm gold tipped Canare BNC connectors. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple,Red, White, Yellow) PROFlex™ LIFETIME Warranty.
Description
Our super flexible PROFlex™ Standard Broadcast Video cables are handcrafted with Canare LV61S RG59 cable with matching impedance true 75-ohm BNC connectors. Perfect for all video facility equipment interfacing and video patch cord assemblies. True impedance matched 75-ohm gold tipped Canare BNC connectors. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple,Red, White, Yellow) PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable Bnc-Bnc 50' - 301001-50 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable Bnc-Bnc 50'
301001-50
PROFlex Video Cable Bnc-Bnc 50' 301001-50
Our super flexible PROFlex™ Standard Broadcast Video cables are handcrafted with Canare LV61S RG59 cable with matching impedance true 75-ohm BNC connectors. Perfect for all video facility equipment interfacing and video patch cord assemblies. True impedance matched 75-ohm gold tipped Canare BNC connectors. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple,Red, White, Yellow) PROFlex™ LIFETIME Warranty.

Our super flexible PROFlex™ Standard Broadcast Video cables are handcrafted with Canare LV61S RG59 cable with matching impedance true 75-ohm BNC connectors. Perfect for all video facility equipment interfacing and video patch cord assemblies.

  • True impedance matched 75-ohm gold tipped Canare BNC connectors.
  • Tightly woven, >95% Bare Copper Braid Shield.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 24 AWG Stranded Copper for flexibility.
  • Conductor DC Resistance: <25.9 ohms/1000 ft.
  • Shield DC Resistance: <4.0 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms.
  • Nominal Loss: 5.0 dB/100 ft at 150 MHz
  • Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple,Red, White, Yellow)
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 301001-50
Product Name PROFlex Video Cable Bnc-Bnc 50'
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 084319-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details