HAVE, Inc. PROFlex Video Cable Bnc-Bnc 5' 301001-05

Description
Our super flexible PROFlex™ Standard Broadcast Video cables are handcrafted with Canare LV61S RG59 cable with matching impedance true 75-ohm BNC connectors. Perfect for all video facility equipment interfacing and video patch cord assemblies. True impedance matched 75-ohm gold tipped Canare BNC connectors. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple,Red, White, Yellow) PROFlex™ LIFETIME Warranty.
Description
Our super flexible PROFlex™ Standard Broadcast Video cables are handcrafted with Canare LV61S RG59 cable with matching impedance true 75-ohm BNC connectors. Perfect for all video facility equipment interfacing and video patch cord assemblies. True impedance matched 75-ohm gold tipped Canare BNC connectors. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple,Red, White, Yellow) PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable Bnc-Bnc 5' - 301001-05 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable Bnc-Bnc 5'
301001-05
PROFlex Video Cable Bnc-Bnc 5' 301001-05
Our super flexible PROFlex™ Standard Broadcast Video cables are handcrafted with Canare LV61S RG59 cable with matching impedance true 75-ohm BNC connectors. Perfect for all video facility equipment interfacing and video patch cord assemblies. True impedance matched 75-ohm gold tipped Canare BNC connectors. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000 ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple,Red, White, Yellow) PROFlex™ LIFETIME Warranty.

Our super flexible PROFlex™ Standard Broadcast Video cables are handcrafted with Canare LV61S RG59 cable with matching impedance true 75-ohm BNC connectors. Perfect for all video facility equipment interfacing and video patch cord assemblies.

  • True impedance matched 75-ohm gold tipped Canare BNC connectors.
  • Tightly woven, >95% Bare Copper Braid Shield.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 24 AWG Stranded Copper for flexibility.
  • Conductor DC Resistance: <25.9 ohms/1000 ft.
  • Shield DC Resistance: <4.0 ohms/1000 ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms.
  • Nominal Loss: 5.0 dB/100 ft at 150 MHz
  • Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple,Red, White, Yellow)
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 301001-05
Product Name PROFlex Video Cable Bnc-Bnc 5'
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details