HAVE, Inc. PROFlex Video Cable Bnc-Bnc 3' 301001-03

Description
Our super flexible PROFlex™ Standard Broadcast Video cables are handcrafted with Canare LV61S RG59 cable with matching impedance true 75-ohm BNC connectors. Perfect for all video facility equipment interfacing and video patch cord assemblies. True impedance matched 75Ω gold tipped Canare BNC connectors. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) PROFlex™ LIFETIME Warranty.
Description
Our super flexible PROFlex™ Standard Broadcast Video cables are handcrafted with Canare LV61S RG59 cable with matching impedance true 75-ohm BNC connectors. Perfect for all video facility equipment interfacing and video patch cord assemblies. True impedance matched 75Ω gold tipped Canare BNC connectors. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) PROFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
PROFlex Video Cable Bnc-Bnc 3' - 301001-03 - HAVE, Inc.
Hudson, NY, USA
PROFlex Video Cable Bnc-Bnc 3'
301001-03
PROFlex Video Cable Bnc-Bnc 3' 301001-03
Our super flexible PROFlex™ Standard Broadcast Video cables are handcrafted with Canare LV61S RG59 cable with matching impedance true 75-ohm BNC connectors. Perfect for all video facility equipment interfacing and video patch cord assemblies. True impedance matched 75Ω gold tipped Canare BNC connectors. Tightly woven, >95% Bare Copper Braid Shield. Special Foam Polyethylene dielectric for extremely low loss. Number of Channels: 1 Conductor: 24 AWG Stranded Copper for flexibility. Conductor DC Resistance: <25.9 ohms/1000 ft. Shield DC Resistance: <4.0 ohms/1000ft. Capacitance: 21 pF/ft Nominal impedance: True 75 ohms. Nominal Loss: 5.0 dB/100 ft at 150 MHz Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow) PROFlex™ LIFETIME Warranty.

Our super flexible PROFlex™ Standard Broadcast Video cables are handcrafted with Canare LV61S RG59 cable with matching impedance true 75-ohm BNC connectors. Perfect for all video facility equipment interfacing and video patch cord assemblies.

  • True impedance matched 75Ω gold tipped Canare BNC connectors.
  • Tightly woven, >95% Bare Copper Braid Shield.
  • Special Foam Polyethylene dielectric for extremely low loss.
  • Number of Channels: 1
  • Conductor: 24 AWG Stranded Copper for flexibility.
  • Conductor DC Resistance: <25.9 ohms/1000 ft.
  • Shield DC Resistance: <4.0 ohms/1000ft.
  • Capacitance: 21 pF/ft
  • Nominal impedance: True 75 ohms.
  • Nominal Loss: 5.0 dB/100 ft at 150 MHz
  • Standard Jacket color: Black (Special order : Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow)
  • PROFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 301001-03
Product Name PROFlex Video Cable Bnc-Bnc 3'
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details