HAVE, Inc. HAVEFlex Starquad Y XLRF-2XLRF 6" 20Y04

Description
Our versatile Starquad Y cables are handcrafted with Canare L4E5C cable and superior Neutrik XLR connectors. Use these mono adapters to send two outputs to a single input, a single output to two inputs, or just as gender changes from one cable to 2 cables. Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. 2 XLR Female to 1 XLR Female. Standard Color: Black (Special Order - Blue, Gray, Green, Orange, Red, White, Yellow and no extra charge) HAVEFlex™ LIFETIME Warranty.
Description
Our versatile Starquad Y cables are handcrafted with Canare L4E5C cable and superior Neutrik XLR connectors. Use these mono adapters to send two outputs to a single input, a single output to two inputs, or just as gender changes from one cable to 2 cables. Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. 2 XLR Female to 1 XLR Female. Standard Color: Black (Special Order - Blue, Gray, Green, Orange, Red, White, Yellow and no extra charge) HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Starquad Y XLRF-2XLRF 6
Hudson, NY, USA
HAVEFlex Starquad Y XLRF-2XLRF 6"
20Y04
HAVEFlex Starquad Y XLRF-2XLRF 6" 20Y04
Our versatile Starquad Y cables are handcrafted with Canare L4E5C cable and superior Neutrik XLR connectors. Use these mono adapters to send two outputs to a single input, a single output to two inputs, or just as gender changes from one cable to 2 cables. Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. 2 XLR Female to 1 XLR Female. Standard Color: Black (Special Order - Blue, Gray, Green, Orange, Red, White, Yellow and no extra charge) HAVEFlex™ LIFETIME Warranty.

Our versatile Starquad Y cables are handcrafted with Canare L4E5C cable and superior Neutrik XLR connectors. Use these mono adapters to send two outputs to a single input, a single output to two inputs, or just as gender changes from one cable to 2 cables.

  • Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >96% Copper High-density TAC Braid.
  • Conductor DC Resistance: <39.7 ohms/1000 ft.
  • Shield DC Resistance: <7.6 ohms/1000 ft.
  • Nominal Capacitance: 50.0 pF/ft
  • Nominal Impedance: 40-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik XLR connectors. 2 XLR Female to 1 XLR Female.
  • Standard Color: Black (Special Order - Blue, Gray, Green, Orange, Red, White, Yellow and no extra charge)
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20Y04
Product Name HAVEFlex Starquad Y XLRF-2XLRF 6"
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-8181-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers