HAVE, Inc. HAVEFlex Starquad Y XLRM-2XLRM 6" 20Y03

Description
Our versatile Starquad Y cables are handcrafted with Canare L4E5C cable and superior Neutrik XLR connectors. Use these mono adapters to send two outputs to a single input, a single output to two inputs, or just as gender changes from one cable to 2 cables. Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. 2 XLR Male to 1 XLR Male. Standard Color: Black (Special Order - Blue,Gray, Green, Orange, Red, White, Yellow and no extra charge) HAVEFlex™ LIFETIME Warranty.
Description
Our versatile Starquad Y cables are handcrafted with Canare L4E5C cable and superior Neutrik XLR connectors. Use these mono adapters to send two outputs to a single input, a single output to two inputs, or just as gender changes from one cable to 2 cables. Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. 2 XLR Male to 1 XLR Male. Standard Color: Black (Special Order - Blue,Gray, Green, Orange, Red, White, Yellow and no extra charge) HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Starquad Y XLRM-2XLRM 6
Hudson, NY, USA
HAVEFlex Starquad Y XLRM-2XLRM 6"
20Y03
HAVEFlex Starquad Y XLRM-2XLRM 6" 20Y03
Our versatile Starquad Y cables are handcrafted with Canare L4E5C cable and superior Neutrik XLR connectors. Use these mono adapters to send two outputs to a single input, a single output to two inputs, or just as gender changes from one cable to 2 cables. Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. 2 XLR Male to 1 XLR Male. Standard Color: Black (Special Order - Blue,Gray, Green, Orange, Red, White, Yellow and no extra charge) HAVEFlex™ LIFETIME Warranty.

Our versatile Starquad Y cables are handcrafted with Canare L4E5C cable and superior Neutrik XLR connectors. Use these mono adapters to send two outputs to a single input, a single output to two inputs, or just as gender changes from one cable to 2 cables.

  • Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >96% Copper High-density TAC Braid.
  • Conductor DC Resistance: <39.7 ohms/1000 ft.
  • Shield DC Resistance: <7.6 ohms/1000 ft.
  • Nominal Capacitance: 50.0 pF/ft
  • Nominal Impedance: 40-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik XLR connectors. 2 XLR Male to 1 XLR Male.
  • Standard Color: Black (Special Order - Blue,Gray, Green, Orange, Red, White, Yellow and no extra charge)
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20Y03
Product Name HAVEFlex Starquad Y XLRM-2XLRM 6"
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details