HAVE, Inc. HAVEFlex Starquad Y XLRF-2XLRM 6" 20Y02

Description
Our versatile Starquad Y cables are handcrafted with Canare L4E5C cable and superior Neutrik XLR connectors. Use these mono adapters to send two outputs to a single input, a single output to two inputs, or just as gender changes from one cable to 2 cables. Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. 2 XLR Male to 1 XLR Female. Standard Color: Black (Special Order - Blue, Gray, Green, Orange, Red, White, Yellow and no extra charge) HAVEFlex™ LIFETIME Warranty.
Description
Our versatile Starquad Y cables are handcrafted with Canare L4E5C cable and superior Neutrik XLR connectors. Use these mono adapters to send two outputs to a single input, a single output to two inputs, or just as gender changes from one cable to 2 cables. Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. 2 XLR Male to 1 XLR Female. Standard Color: Black (Special Order - Blue, Gray, Green, Orange, Red, White, Yellow and no extra charge) HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Starquad Y XLRF-2XLRM 6
Hudson, NY, USA
HAVEFlex Starquad Y XLRF-2XLRM 6"
20Y02
HAVEFlex Starquad Y XLRF-2XLRM 6" 20Y02
Our versatile Starquad Y cables are handcrafted with Canare L4E5C cable and superior Neutrik XLR connectors. Use these mono adapters to send two outputs to a single input, a single output to two inputs, or just as gender changes from one cable to 2 cables. Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. 2 XLR Male to 1 XLR Female. Standard Color: Black (Special Order - Blue, Gray, Green, Orange, Red, White, Yellow and no extra charge) HAVEFlex™ LIFETIME Warranty.

Our versatile Starquad Y cables are handcrafted with Canare L4E5C cable and superior Neutrik XLR connectors. Use these mono adapters to send two outputs to a single input, a single output to two inputs, or just as gender changes from one cable to 2 cables.

  • Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >96% Copper High-density TAC Braid.
  • Conductor DC Resistance: <39.7 ohms/1000 ft.
  • Shield DC Resistance: <7.6 ohms/1000 ft.
  • Nominal Capacitance: 50.0 pF/ft
  • Nominal Impedance: 40-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik XLR connectors. 2 XLR Male to 1 XLR Female.
  • Standard Color: Black (Special Order - Blue, Gray, Green, Orange, Red, White, Yellow and no extra charge)
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20Y02
Product Name HAVEFlex Starquad Y XLRF-2XLRM 6"
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2075321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers