HAVE, Inc. HAVEFlex Starquad Y XLRM-2XLRF 6" 20Y01

Description
Our versatile Starquad Y cables are handcrafted with Canare L4E5C cable and superior Neutrik XLR connectors. Use these mono adapters to send two outputs to a single input, a single output to two inputs, or just as gender changes from one cable to 2 cables. Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. 2 XLR Female to 1 XLR Male. Standard Color: Black (Special Order - Blue,Gray, Green, Orange, Red, White, Yellow and no extra charge) HAVEFlex™ LIFETIME Warranty.
Description
Our versatile Starquad Y cables are handcrafted with Canare L4E5C cable and superior Neutrik XLR connectors. Use these mono adapters to send two outputs to a single input, a single output to two inputs, or just as gender changes from one cable to 2 cables. Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. 2 XLR Female to 1 XLR Male. Standard Color: Black (Special Order - Blue,Gray, Green, Orange, Red, White, Yellow and no extra charge) HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Starquad Y XLRM-2XLRF 6
Hudson, NY, USA
HAVEFlex Starquad Y XLRM-2XLRF 6"
20Y01
HAVEFlex Starquad Y XLRM-2XLRF 6" 20Y01
Our versatile Starquad Y cables are handcrafted with Canare L4E5C cable and superior Neutrik XLR connectors. Use these mono adapters to send two outputs to a single input, a single output to two inputs, or just as gender changes from one cable to 2 cables. Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. 2 XLR Female to 1 XLR Male. Standard Color: Black (Special Order - Blue,Gray, Green, Orange, Red, White, Yellow and no extra charge) HAVEFlex™ LIFETIME Warranty.

Our versatile Starquad Y cables are handcrafted with Canare L4E5C cable and superior Neutrik XLR connectors. Use these mono adapters to send two outputs to a single input, a single output to two inputs, or just as gender changes from one cable to 2 cables.

  • Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >96% Copper High-density TAC Braid.
  • Conductor DC Resistance: <39.7 ohms/1000 ft.
  • Shield DC Resistance: <7.6 ohms/1000 ft.
  • Nominal Capacitance: 50.0 pF/ft
  • Nominal Impedance: 40-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik XLR connectors. 2 XLR Female to 1 XLR Male.
  • Standard Color: Black (Special Order - Blue,Gray, Green, Orange, Red, White, Yellow and no extra charge)
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20Y01
Product Name HAVEFlex Starquad Y XLRM-2XLRF 6"
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Flat Flex Ribbon Jumpers, Cables - 1-1474678-5-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
3 suppliers
RF Cables And RF Cable Assemblies - NZ500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details