HAVE, Inc. HAVEFlex 13Ga Speaker Cable Tinned 35' 20SP4S8-TT-035

Description
Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due tolow capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, or banana connectors, and with tinned ends. Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Ends are hand tinned. Available colors: Gray HAVEFlex™ LIFETIMEWarranty.
Description
Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due tolow capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, or banana connectors, and with tinned ends. Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Ends are hand tinned. Available colors: Gray HAVEFlex™ LIFETIMEWarranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex 13Ga Speaker Cable Tinned 35' - 20SP4S8-TT-035 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex 13Ga Speaker Cable Tinned 35'
20SP4S8-TT-035
HAVEFlex 13Ga Speaker Cable Tinned 35' 20SP4S8-TT-035
Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due tolow capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, or banana connectors, and with tinned ends. Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Ends are hand tinned. Available colors: Gray HAVEFlex™ LIFETIMEWarranty.

Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due tolow capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, or banana connectors, and with tinned ends.

  • Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability.
  • Super flexible even in sub-zero temperatures
  • Special PE dielectric for great frequency response over long distance cable runs
  • Conductor DC Resistance: <4.5 ohms/1000 ft.
  • Nominal Capacitance: 44.0 pF/ft
  • Hand assembly with true silver solder in our own Guild Shop.
  • Ends are hand tinned.
  • Available colors: Gray
  • HAVEFlex™ LIFETIMEWarranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20SP4S8-TT-035
Product Name HAVEFlex 13Ga Speaker Cable Tinned 35'
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Twisted Pair & Multicore Data Cable - 534076 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
International 0.5000 mm2
View Details
E6A6826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details