HAVE, Inc. HAVEFlex 13Ga Speaker Cable S-S 75' 20SP4S8-SS-075

Description
Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due tolow capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, or banana connectors, and with tinned ends. Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Professional quality Gold Plated Spade Connectors Spade Connector dimensions: Inside width 1/4", outside width 7/16"
Description
Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due tolow capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, or banana connectors, and with tinned ends. Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Professional quality Gold Plated Spade Connectors Spade Connector dimensions: Inside width 1/4", outside width 7/16"

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex 13Ga Speaker Cable S-S 75' - 20SP4S8-SS-075 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex 13Ga Speaker Cable S-S 75'
20SP4S8-SS-075
HAVEFlex 13Ga Speaker Cable S-S 75' 20SP4S8-SS-075
Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due tolow capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, or banana connectors, and with tinned ends. Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Professional quality Gold Plated Spade Connectors Spade Connector dimensions: Inside width 1/4", outside width 7/16"

Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due tolow capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, or banana connectors, and with tinned ends.

  • Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability.
  • Super flexible even in sub-zero temperatures
  • Special PE dielectric for great frequency response over long distance cable runs
  • Conductor DC Resistance: <4.5 ohms/1000 ft.
  • Nominal Capacitance: 44.0 pF/ft
  • Hand assembly with true silver solder in our own Guild Shop.
  • Professional quality Gold Plated Spade Connectors
  • Spade Connector dimensions: Inside width 1/4", outside width 7/16"
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20SP4S8-SS-075
Product Name HAVEFlex 13Ga Speaker Cable S-S 75'
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
USB2422 - USB 2.0 Cable - USB2422 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE , White (Laser Markable)
Cable Insulation PFA insulation
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Twisted Pair Cable - 0440833001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details