HAVE, Inc. HAVEFlex 13G 2-Pole Speakon-Bananas 35' 20SP4S8-2P-B-035

Description
Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due tolow capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, HAVE locking banana, Speakon, 1/4" Phone connectors, and with tinned ends. Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Neutrik 2-Pole Speakon, and HAVE's goldplated locking Banana Connectors
Description
Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due tolow capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, HAVE locking banana, Speakon, 1/4" Phone connectors, and with tinned ends. Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Neutrik 2-Pole Speakon, and HAVE's goldplated locking Banana Connectors

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex 13G 2-Pole Speakon-Bananas 35' - 20SP4S8-2P-B-035 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex 13G 2-Pole Speakon-Bananas 35'
20SP4S8-2P-B-035
HAVEFlex 13G 2-Pole Speakon-Bananas 35' 20SP4S8-2P-B-035
Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due tolow capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, HAVE locking banana, Speakon, 1/4" Phone connectors, and with tinned ends. Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <4.5 ohms/1000 ft. Nominal Capacitance: 44.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Neutrik 2-Pole Speakon, and HAVE's goldplated locking Banana Connectors

Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due tolow capacitance. Perfect for short or medium length speaker runs. Available with spade, pin, HAVE locking banana, Speakon, 1/4" Phone connectors, and with tinned ends.

  • Conductor: 13 AWG, Stranded annealed Copper conductors for flexibility and long life durability.
  • Super flexible even in sub-zero temperatures
  • Special PE dielectric for great frequency response over long distance cable runs
  • Conductor DC Resistance: <4.5 ohms/1000 ft.
  • Nominal Capacitance: 44.0 pF/ft
  • Hand assembly with true silver solder in our own Guild Shop.
  • Neutrik 2-Pole Speakon, and HAVE's goldplated locking Banana Connectors
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Audio Cables
Product Number 20SP4S8-2P-B-035
Product Name HAVEFlex 13G 2-Pole Speakon-Bananas 35'
Unlock Full Specs
to access all available technical data

Similar Products

Adaptor Cable, HBK 7-pole Mic. Socket to - WL-3185--- - Hottinger Brüel & Kjær A/S
Specs
Connector Type BNC
View Details
Aux Cables - 1929445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type 3 pin male 3.5 mm mini-jack
Standards / Certifications RoHS; CE Marking; Ce, reach
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Certifications UL Recognized Component Mark (US and Canadian); ISO; IEC; CSA Mark
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
Cable Shielding Braid; Sprial
View Details