HAVE, Inc. HAVEFlex 11Ga Speaker Cable Tinned 6' 20SP4S11-TT-006

Description
Our HAVEFlex™ Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin, or banana connectors, and with tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only. Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <2.6 ohms/1000 ft. Nominal Capacitance: 45.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Ends are Hand Tinned. GREAT FOR HOME THEATER Available colors: Gray HAVEFlex™ LIFETIME Warranty.
Description
Our HAVEFlex™ Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin, or banana connectors, and with tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only. Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <2.6 ohms/1000 ft. Nominal Capacitance: 45.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Ends are Hand Tinned. GREAT FOR HOME THEATER Available colors: Gray HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex 11Ga Speaker Cable Tinned 6' - 20SP4S11-TT-006 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex 11Ga Speaker Cable Tinned 6'
20SP4S11-TT-006
HAVEFlex 11Ga Speaker Cable Tinned 6' 20SP4S11-TT-006
Our HAVEFlex™ Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin, or banana connectors, and with tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only. Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <2.6 ohms/1000 ft. Nominal Capacitance: 45.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Ends are Hand Tinned. GREAT FOR HOME THEATER Available colors: Gray HAVEFlex™ LIFETIME Warranty.

Our HAVEFlex™ Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin, or banana connectors, and with tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only.

  • Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability.
  • Super flexible even in sub-zero temperatures
  • Special PE dielectric for great frequency response over long distance cable runs
  • Conductor DC Resistance: <2.6 ohms/1000 ft.
  • Nominal Capacitance: 45.0 pF/ft
  • Hand assembly with true silver solder in our own Guild Shop.
  • Ends are Hand Tinned.
  • GREAT FOR HOME THEATER
  • Available colors: Gray
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20SP4S11-TT-006
Product Name HAVEFlex 11Ga Speaker Cable Tinned 6'
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534076 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
International 0.5000 mm2
View Details
Twisted Pair Cable - 0054443001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
FEP & TPE Insulated Cable, 250V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket TPE
Cable Insulation FEP
View Details
E6A6826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details