HAVE, Inc. HAVEFlex 11Ga Biwire Speaker Tinned 35' 20SP4S11-BWTT-035

Description
Our HAVEFlex™ Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin, or banana connectors, and with tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only. Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <2.6 ohms/1000 ft. Nominal Capacitance: 45.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Ends are Hand Tinned - 2 on one end, 4 on the other. GREAT FOR HOME THEATER Available colors: Gray HAVEFlex™ LIFETIME Warranty.
Description
Our HAVEFlex™ Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin, or banana connectors, and with tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only. Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <2.6 ohms/1000 ft. Nominal Capacitance: 45.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Ends are Hand Tinned - 2 on one end, 4 on the other. GREAT FOR HOME THEATER Available colors: Gray HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex 11Ga Biwire Speaker Tinned 35' - 20SP4S11-BWTT-035 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex 11Ga Biwire Speaker Tinned 35'
20SP4S11-BWTT-035
HAVEFlex 11Ga Biwire Speaker Tinned 35' 20SP4S11-BWTT-035
Our HAVEFlex™ Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin, or banana connectors, and with tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only. Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability. Super flexible even in sub-zero temperatures Special PE dielectric for great frequency response over long distance cable runs Conductor DC Resistance: <2.6 ohms/1000 ft. Nominal Capacitance: 45.0 pF/ft Hand assembly with true silver solder in our own Guild Shop. Ends are Hand Tinned - 2 on one end, 4 on the other. GREAT FOR HOME THEATER Available colors: Gray HAVEFlex™ LIFETIME Warranty.

Our HAVEFlex™ Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin, or banana connectors, and with tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only.

  • Conductor: 11 AWG, Stranded annealed Copper conductors for flexibility and long life durability.
  • Super flexible even in sub-zero temperatures
  • Special PE dielectric for great frequency response over long distance cable runs
  • Conductor DC Resistance: <2.6 ohms/1000 ft.
  • Nominal Capacitance: 45.0 pF/ft
  • Hand assembly with true silver solder in our own Guild Shop.
  • Ends are Hand Tinned - 2 on one end, 4 on the other.
  • GREAT FOR HOME THEATER
  • Available colors: Gray
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20SP4S11-BWTT-035
Product Name HAVEFlex 11Ga Biwire Speaker Tinned 35'
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
E61424 - CAT 5e Ethernet Cable (2 Data Pair) - E61424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-plated high-strength copper alloy conductor
View Details
Twisted Pair & Multicore Data Cable - 349710 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0800 mm2
View Details