HAVE, Inc. HAVEFlex GS Interconnect RCA-TS 2' 20RP03-02

Description
Our famous coaxial interconnect/instrum ent cables (unbalanced) are handcrafted with supple Canare GS-6 Oxygen Free copper cable and superior Canare RCA and Neutrik TS Phone connectors. The combination of this cables extra thick yet extremely flexible 127-strand conductor and its special polyethylene dielectric and dual shields result in very low capacitance and EXCELLENT frequency response. Thiscable is great for interconnecting some mixers, audio processors, or connectored patch bays where RCA to TS Phone connectors are required. Conductor: 18 AWG, 127 strands of Oxygen Free Copper forflexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >92% OFC High-density Braid and special proprietary polyvinyl carbonsheath. Chan. DC Resistance: <5.6 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 49.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS phone and Canare RCA connectors. Available colors: Black, Blue, Red, (Special Order - Orange, Yellow). HAVEFlex™ LIFETIME Warranty.
Description
Our famous coaxial interconnect/instrum ent cables (unbalanced) are handcrafted with supple Canare GS-6 Oxygen Free copper cable and superior Canare RCA and Neutrik TS Phone connectors. The combination of this cables extra thick yet extremely flexible 127-strand conductor and its special polyethylene dielectric and dual shields result in very low capacitance and EXCELLENT frequency response. Thiscable is great for interconnecting some mixers, audio processors, or connectored patch bays where RCA to TS Phone connectors are required. Conductor: 18 AWG, 127 strands of Oxygen Free Copper forflexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >92% OFC High-density Braid and special proprietary polyvinyl carbonsheath. Chan. DC Resistance: <5.6 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 49.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS phone and Canare RCA connectors. Available colors: Black, Blue, Red, (Special Order - Orange, Yellow). HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex GS Interconnect RCA-TS 2' - 20RP03-02 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex GS Interconnect RCA-TS 2'
20RP03-02
HAVEFlex GS Interconnect RCA-TS 2' 20RP03-02
Our famous coaxial interconnect/instrum ent cables (unbalanced) are handcrafted with supple Canare GS-6 Oxygen Free copper cable and superior Canare RCA and Neutrik TS Phone connectors. The combination of this cables extra thick yet extremely flexible 127-strand conductor and its special polyethylene dielectric and dual shields result in very low capacitance and EXCELLENT frequency response. Thiscable is great for interconnecting some mixers, audio processors, or connectored patch bays where RCA to TS Phone connectors are required. Conductor: 18 AWG, 127 strands of Oxygen Free Copper forflexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >92% OFC High-density Braid and special proprietary polyvinyl carbonsheath. Chan. DC Resistance: <5.6 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 49.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS phone and Canare RCA connectors. Available colors: Black, Blue, Red, (Special Order - Orange, Yellow). HAVEFlex™ LIFETIME Warranty.

Our famous coaxial interconnect/instrument cables (unbalanced) are handcrafted with supple Canare GS-6 Oxygen Free copper cable and superior Canare RCA and Neutrik TS Phone connectors. The combination of this cables extra thick yet extremely flexible 127-strand conductor and its special polyethylene dielectric and dual shields result in very low capacitance and EXCELLENT frequency response. Thiscable is great for interconnecting some mixers, audio processors, or connectored patch bays where RCA to TS Phone connectors are required.

  • Conductor: 18 AWG, 127 strands of Oxygen Free Copper forflexibility and expanded frequency response.
  • Special PE insulation offers very low capacitance and low resistance
  • Shield: >92% OFC High-density Braid and special proprietary polyvinyl carbonsheath.
  • Chan. DC Resistance: <5.6 ohms/1000 ft.
  • Shield DC Resistance: <7.6 ohms/1000 ft.
  • Nominal Capacitance: 49.0 pF/ft at 1 KHz
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik TS phone and Canare RCA connectors.
  • Available colors: Black, Blue, Red, (Special Order - Orange, Yellow).
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20RP03-02
Product Name HAVEFlex GS Interconnect RCA-TS 2'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2000-5600-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/609-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers