HAVE, Inc. HAVEFlex GS Interconnect RCA-RCA 6' 20R603-06

Description
Our famous coaxial interconnect/instrum ent cables (unbalanced) are handcrafted with supple Canare GS-6 Oxygen Free copper cable and superior Canare RCA connectors. The combination of this cables extrathick yet extremely flexible 127-strand conductor and its special polyethylene dielectric and dual shields result in very low capacitance and EXCELLENT frequency response. This cable is great for interconnecting unbalanced RCA outputs, e.g. tape recorders, VCR's and amplifiers. Also great for connecting recording equipment to distribution amplifiers, HOME THEATER analog audio interconnects, and subwoofer line level connections. Conductor: 18 AWG, 127 strands of Oxygen Free Copper for flexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >92% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <5.6 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 49.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Canare RCA F-9 connectors. (F-10 connectors also available as a special order,please call) BUY IN PAIRS! THESE MAKE GREAT HOME THEATER ANALOG AUDIO INTERCONNECTS GREAT FOR SUBWOOFER LINE-LEVEL CONNECTIONS Available colors: Black, Blue, Red, (Special Order - Orange, Y
Description
Our famous coaxial interconnect/instrum ent cables (unbalanced) are handcrafted with supple Canare GS-6 Oxygen Free copper cable and superior Canare RCA connectors. The combination of this cables extrathick yet extremely flexible 127-strand conductor and its special polyethylene dielectric and dual shields result in very low capacitance and EXCELLENT frequency response. This cable is great for interconnecting unbalanced RCA outputs, e.g. tape recorders, VCR's and amplifiers. Also great for connecting recording equipment to distribution amplifiers, HOME THEATER analog audio interconnects, and subwoofer line level connections. Conductor: 18 AWG, 127 strands of Oxygen Free Copper for flexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >92% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <5.6 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 49.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Canare RCA F-9 connectors. (F-10 connectors also available as a special order,please call) BUY IN PAIRS! THESE MAKE GREAT HOME THEATER ANALOG AUDIO INTERCONNECTS GREAT FOR SUBWOOFER LINE-LEVEL CONNECTIONS Available colors: Black, Blue, Red, (Special Order - Orange, Y

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex GS Interconnect RCA-RCA 6' - 20R603-06 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex GS Interconnect RCA-RCA 6'
20R603-06
HAVEFlex GS Interconnect RCA-RCA 6' 20R603-06
Our famous coaxial interconnect/instrum ent cables (unbalanced) are handcrafted with supple Canare GS-6 Oxygen Free copper cable and superior Canare RCA connectors. The combination of this cables extrathick yet extremely flexible 127-strand conductor and its special polyethylene dielectric and dual shields result in very low capacitance and EXCELLENT frequency response. This cable is great for interconnecting unbalanced RCA outputs, e.g. tape recorders, VCR's and amplifiers. Also great for connecting recording equipment to distribution amplifiers, HOME THEATER analog audio interconnects, and subwoofer line level connections. Conductor: 18 AWG, 127 strands of Oxygen Free Copper for flexibility and expanded frequency response. Special PE insulation offers very low capacitance and low resistance Shield: >92% OFC High-density Braid and special proprietary polyvinyl carbon sheath. Chan. DC Resistance: <5.6 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 49.0 pF/ft at 1 KHz Hand assembly with true silver solder in our own Guild Shop. Pure performance Canare RCA F-9 connectors. (F-10 connectors also available as a special order,please call) BUY IN PAIRS! THESE MAKE GREAT HOME THEATER ANALOG AUDIO INTERCONNECTS GREAT FOR SUBWOOFER LINE-LEVEL CONNECTIONS Available colors: Black, Blue, Red, (Special Order - Orange, Y

Our famous coaxial interconnect/instrument cables (unbalanced) are handcrafted with supple Canare GS-6 Oxygen Free copper cable and superior Canare RCA connectors. The combination of this cables extrathick yet extremely flexible 127-strand conductor and its special polyethylene dielectric and dual shields result in very low capacitance and EXCELLENT frequency response. This cable is great for interconnecting unbalanced RCA outputs, e.g. tape recorders, VCR's and amplifiers. Also great for connecting recording equipment to distribution amplifiers, HOME THEATER analog audio interconnects, and subwoofer line level connections.

  • Conductor: 18 AWG, 127 strands of Oxygen Free Copper for flexibility and expanded frequency response.
  • Special PE insulation offers very low capacitance and low resistance
  • Shield: >92% OFC High-density Braid and special proprietary polyvinyl carbon sheath.
  • Chan. DC Resistance: <5.6 ohms/1000 ft.
  • Shield DC Resistance: <7.6 ohms/1000 ft.
  • Nominal Capacitance: 49.0 pF/ft at 1 KHz
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Canare RCA F-9 connectors. (F-10 connectors also available as a special order,please call)
  • BUY IN PAIRS! THESE MAKE GREAT HOME THEATER ANALOG AUDIO INTERCONNECTS
  • GREAT FOR SUBWOOFER LINE-LEVEL CONNECTIONS
  • Available colors: Black, Blue, Red, (Special Order - Orange, Y
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20R603-06
Product Name HAVEFlex GS Interconnect RCA-RCA 6'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) - CBL-4FT-SMSM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers