HAVE, Inc. HAVEFlex 2Cond Bantam Patch 1' 20L2016B-01BLA

Description
Our high-performance 2 conductor TT Bantam Patch cables are handcrafted with super flexible Canare L2E5 cable and high performance Neutrik NP3TTP patch plugs. Interface to your panel easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color. Conductor: 26 AWG, 30 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >96% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <38.7 ohms/1000 ft. Shield DC Resistance: <6.7 ohms/1000 ft. Hand assembly with true silver solder in our ownGuild Shop. Pure performance Neutrik NP3TTP Patch Plugs with BLACK backshell for color coding. Standard Color: Black HAVEFlex™ LIFETIME Warranty.
Description
Our high-performance 2 conductor TT Bantam Patch cables are handcrafted with super flexible Canare L2E5 cable and high performance Neutrik NP3TTP patch plugs. Interface to your panel easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color. Conductor: 26 AWG, 30 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >96% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <38.7 ohms/1000 ft. Shield DC Resistance: <6.7 ohms/1000 ft. Hand assembly with true silver solder in our ownGuild Shop. Pure performance Neutrik NP3TTP Patch Plugs with BLACK backshell for color coding. Standard Color: Black HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex 2Cond Bantam Patch 1' - 20L2016B-01BLA - HAVE, Inc.
Hudson, NY, USA
HAVEFlex 2Cond Bantam Patch 1'
20L2016B-01BLA
HAVEFlex 2Cond Bantam Patch 1' 20L2016B-01BLA
Our high-performance 2 conductor TT Bantam Patch cables are handcrafted with super flexible Canare L2E5 cable and high performance Neutrik NP3TTP patch plugs. Interface to your panel easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color. Conductor: 26 AWG, 30 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >96% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <38.7 ohms/1000 ft. Shield DC Resistance: <6.7 ohms/1000 ft. Hand assembly with true silver solder in our ownGuild Shop. Pure performance Neutrik NP3TTP Patch Plugs with BLACK backshell for color coding. Standard Color: Black HAVEFlex™ LIFETIME Warranty.

Our high-performance 2 conductor TT Bantam Patch cables are handcrafted with super flexible Canare L2E5 cable and high performance Neutrik NP3TTP patch plugs. Interface to your panel easily and quickly. Great for use with HAVE's Universal patchbays, and patch bays from Canare, ADC, AVP, Neutrik, Switchcraft and Re-An. The B in the part number designates BLACK connector backshell color.

  • Conductor: 26 AWG, 30 strand Copper conductors for maximum flexibility and reduced handling noise
  • Special IPE insulation
  • Shield: >96% Copper High-density TAC Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: <38.7 ohms/1000 ft.
  • Shield DC Resistance: <6.7 ohms/1000 ft.
  • Hand assembly with true silver solder in our ownGuild Shop.
  • Pure performance Neutrik NP3TTP Patch Plugs with BLACK backshell for color coding.
  • Standard Color: Black
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 20L2016B-01BLA
Product Name HAVEFlex 2Cond Bantam Patch 1'
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 052877-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
PVC Insulated Ground Strap 300V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; TPE, Fluoropolymer
Cable Conductor Copper
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details