HAVE, Inc. HAVEFlex 2Cond Cable RCA-RCA 50' 20L2015-050

Description
Our high-performance 2 conductor Interconnect cables are handcrafted with ultra flexible Canare L2T2S cable and superior Canare RCA connectors. 2 Copper inner conductors (60 strands) and high-densitybraided copper shield for max flexibility and reduced handling noise. Perfect to interconnect unbalanced RCA outputs like tape recorders, VCR's and amplifiers. Also great for connecting recording equipment to distribution amplifiers, and when used in PAIRS great for HOME THEATER analog audio applications. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Canare RCA connectors Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge) HAVEFlex™ LIFETIME Warranty.
Description
Our high-performance 2 conductor Interconnect cables are handcrafted with ultra flexible Canare L2T2S cable and superior Canare RCA connectors. 2 Copper inner conductors (60 strands) and high-densitybraided copper shield for max flexibility and reduced handling noise. Perfect to interconnect unbalanced RCA outputs like tape recorders, VCR's and amplifiers. Also great for connecting recording equipment to distribution amplifiers, and when used in PAIRS great for HOME THEATER analog audio applications. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Canare RCA connectors Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge) HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex 2Cond Cable RCA-RCA 50' - 20L2015-050 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex 2Cond Cable RCA-RCA 50'
20L2015-050
HAVEFlex 2Cond Cable RCA-RCA 50' 20L2015-050
Our high-performance 2 conductor Interconnect cables are handcrafted with ultra flexible Canare L2T2S cable and superior Canare RCA connectors. 2 Copper inner conductors (60 strands) and high-densitybraided copper shield for max flexibility and reduced handling noise. Perfect to interconnect unbalanced RCA outputs like tape recorders, VCR's and amplifiers. Also great for connecting recording equipment to distribution amplifiers, and when used in PAIRS great for HOME THEATER analog audio applications. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Canare RCA connectors Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge) HAVEFlex™ LIFETIME Warranty.

Our high-performance 2 conductor Interconnect cables are handcrafted with ultra flexible Canare L2T2S cable and superior Canare RCA connectors. 2 Copper inner conductors (60 strands) and high-densitybraided copper shield for max flexibility and reduced handling noise. Perfect to interconnect unbalanced RCA outputs like tape recorders, VCR's and amplifiers. Also great for connecting recording equipment to distribution amplifiers, and when used in PAIRS great for HOME THEATER analog audio applications.

  • Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise
  • Special IPE insulation
  • Shield: >94% Copper High-density TAC Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: <19.8 ohms/1000 ft.
  • Shield DC Resistance: <9.4 ohms/1000 ft.
  • Nominal Capacitance: 22.0 pF/ft
  • Nominal Impedance: 88-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Canare RCA connectors
  • Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge)
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20L2015-050
Product Name HAVEFlex 2Cond Cable RCA-RCA 50'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Female RG58C/U Coaxial Test Cable - 1025 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details