HAVE, Inc. HAVEFlex 2Cond Cable RCA-TS 25' 20L2014-025

Description
Our high-performance 2 conductor Interconnect cables are handcrafted with ultra flexible Canare L2T2S cable and superior Canare RCA and Neutrik TS Phone connectors. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. Use to interconnect some mixers, audio processors, or connectored patch bays. Also used for other equipmentwith unbalanced TS input/output to RCA input/output. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS phone connector and CanareRCA connector Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge) HAVEFlex™ LIFETIME Warranty.
Description
Our high-performance 2 conductor Interconnect cables are handcrafted with ultra flexible Canare L2T2S cable and superior Canare RCA and Neutrik TS Phone connectors. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. Use to interconnect some mixers, audio processors, or connectored patch bays. Also used for other equipmentwith unbalanced TS input/output to RCA input/output. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS phone connector and CanareRCA connector Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge) HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex 2Cond Cable RCA-TS 25' - 20L2014-025 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex 2Cond Cable RCA-TS 25'
20L2014-025
HAVEFlex 2Cond Cable RCA-TS 25' 20L2014-025
Our high-performance 2 conductor Interconnect cables are handcrafted with ultra flexible Canare L2T2S cable and superior Canare RCA and Neutrik TS Phone connectors. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. Use to interconnect some mixers, audio processors, or connectored patch bays. Also used for other equipmentwith unbalanced TS input/output to RCA input/output. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS phone connector and CanareRCA connector Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge) HAVEFlex™ LIFETIME Warranty.

Our high-performance 2 conductor Interconnect cables are handcrafted with ultra flexible Canare L2T2S cable and superior Canare RCA and Neutrik TS Phone connectors. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. Use to interconnect some mixers, audio processors, or connectored patch bays. Also used for other equipmentwith unbalanced TS input/output to RCA input/output.

  • Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise
  • Special IPE insulation
  • Shield: >94% Copper High-density TAC Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: <19.8 ohms/1000 ft.
  • Shield DC Resistance: <9.4 ohms/1000 ft.
  • Nominal Capacitance: 22.0 pF/ft
  • Nominal Impedance: 88-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik TS phone connector and CanareRCA connector
  • Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge)
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20L2014-025
Product Name HAVEFlex 2Cond Cable RCA-TS 25'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details