HAVE, Inc. HAVEFlex 2Cond Microphone Cable XLRF-TS 6 FT 20L2010-006

Description
Our high-performance 2 conductor Mic/Line cables are handcrafted with ultra flexible Canare L2T2S cable and superior Neutrik XLR and TS Phone connectors. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. Perfect for all microphone use and great for connecting outputs of mics or pro equipment to mic inputs or unbalanced inputs of +" connectored low-density patch bays. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% CopperHigh-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR and Canare Mini TS connectors. Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge) HAVEFlex™: LIFETIME Warranty.
Description
Our high-performance 2 conductor Mic/Line cables are handcrafted with ultra flexible Canare L2T2S cable and superior Neutrik XLR and TS Phone connectors. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. Perfect for all microphone use and great for connecting outputs of mics or pro equipment to mic inputs or unbalanced inputs of +" connectored low-density patch bays. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% CopperHigh-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR and Canare Mini TS connectors. Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge) HAVEFlex™: LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex 2Cond Microphone Cable XLRF-TS 6 FT - 20L2010-006 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex 2Cond Microphone Cable XLRF-TS 6 FT
20L2010-006
HAVEFlex 2Cond Microphone Cable XLRF-TS 6 FT 20L2010-006
Our high-performance 2 conductor Mic/Line cables are handcrafted with ultra flexible Canare L2T2S cable and superior Neutrik XLR and TS Phone connectors. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. Perfect for all microphone use and great for connecting outputs of mics or pro equipment to mic inputs or unbalanced inputs of +" connectored low-density patch bays. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% CopperHigh-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR and Canare Mini TS connectors. Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge) HAVEFlex™: LIFETIME Warranty.

Our high-performance 2 conductor Mic/Line cables are handcrafted with ultra flexible Canare L2T2S cable and superior Neutrik XLR and TS Phone connectors. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. Perfect for all microphone use and great for connecting outputs of mics or pro equipment to mic inputs or unbalanced inputs of +" connectored low-density patch bays.

  • Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise
  • Special IPE insulation
  • Shield: >94% CopperHigh-density TAC Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: <19.8 ohms/1000 ft.
  • Shield DC Resistance: <9.4 ohms/1000ft.
  • Nominal Capacitance: 22.0 pF/ft
  • Nominal Impedance: 88-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik XLR and Canare Mini TS connectors.
  • Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge)
  • HAVEFlex™: LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20L2010-006
Product Name HAVEFlex 2Cond Microphone Cable XLRF-TS 6 FT
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details