HAVE, Inc. HAVEFlex 2Cond Cable XLRM-Mini TS 2' 20L2006-002

Description
Our high-performance 2 conductor Mic/Line cables are handcrafted with ultra flexible Canare L2T2S cable and superior Neutrik XLR and Canare Mini TS connectors. 2 Copper inner conductors (60 strands)and high-density braided copper shield for max flexibility and reduced handling noise. Perfect for all microphone use and great for connecting output of older portable equipment to inputs of pro equipment. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR and Canare Mini TS connectors. Standard Color: Black (Special Order- Blue, Gray, Orange, Red, Yellow at no extra charge) HAVEFlex™ LIFETIME Warranty.
Description
Our high-performance 2 conductor Mic/Line cables are handcrafted with ultra flexible Canare L2T2S cable and superior Neutrik XLR and Canare Mini TS connectors. 2 Copper inner conductors (60 strands)and high-density braided copper shield for max flexibility and reduced handling noise. Perfect for all microphone use and great for connecting output of older portable equipment to inputs of pro equipment. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR and Canare Mini TS connectors. Standard Color: Black (Special Order- Blue, Gray, Orange, Red, Yellow at no extra charge) HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex 2Cond Cable XLRM-Mini TS 2' - 20L2006-002 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex 2Cond Cable XLRM-Mini TS 2'
20L2006-002
HAVEFlex 2Cond Cable XLRM-Mini TS 2' 20L2006-002
Our high-performance 2 conductor Mic/Line cables are handcrafted with ultra flexible Canare L2T2S cable and superior Neutrik XLR and Canare Mini TS connectors. 2 Copper inner conductors (60 strands)and high-density braided copper shield for max flexibility and reduced handling noise. Perfect for all microphone use and great for connecting output of older portable equipment to inputs of pro equipment. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR and Canare Mini TS connectors. Standard Color: Black (Special Order- Blue, Gray, Orange, Red, Yellow at no extra charge) HAVEFlex™ LIFETIME Warranty.

Our high-performance 2 conductor Mic/Line cables are handcrafted with ultra flexible Canare L2T2S cable and superior Neutrik XLR and Canare Mini TS connectors. 2 Copper inner conductors (60 strands)and high-density braided copper shield for max flexibility and reduced handling noise. Perfect for all microphone use and great for connecting output of older portable equipment to inputs of pro equipment.

  • Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise
  • Special IPE insulation
  • Shield: >94% Copper High-density TAC Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: <19.8 ohms/1000 ft.
  • Shield DC Resistance: <9.4 ohms/1000 ft.
  • Nominal Capacitance: 22.0 pF/ft
  • Nominal Impedance: 88-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik XLR and Canare Mini TS connectors.
  • Standard Color: Black (Special Order- Blue, Gray, Orange, Red, Yellow at no extra charge)
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20L2006-002
Product Name HAVEFlex 2Cond Cable XLRM-Mini TS 2'
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2198515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details