HAVE, Inc. HAVEFlex 2Cond Microphone Cable XLRF-Trs 50' 20L2002-050

Description
Our high-performance 2 conductor Mic/Line cables are handcrafted with ultra flexible Canare L2T2S cable and superior Neutrik XLR and TRS Phone connectors. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. Perfect for all microphone use and great for connecting balanced output of equipment to balanced inputs of some mixers,audio processors, and â•" connectored low density patch bays. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance:<9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR and TRS Phone connectors. Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge) HAVEFlex™ LIFETIME Warranty.
Description
Our high-performance 2 conductor Mic/Line cables are handcrafted with ultra flexible Canare L2T2S cable and superior Neutrik XLR and TRS Phone connectors. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. Perfect for all microphone use and great for connecting balanced output of equipment to balanced inputs of some mixers,audio processors, and â•" connectored low density patch bays. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance:<9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR and TRS Phone connectors. Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge) HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex 2Cond Microphone Cable XLRF-Trs 50' - 20L2002-050 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex 2Cond Microphone Cable XLRF-Trs 50'
20L2002-050
HAVEFlex 2Cond Microphone Cable XLRF-Trs 50' 20L2002-050
Our high-performance 2 conductor Mic/Line cables are handcrafted with ultra flexible Canare L2T2S cable and superior Neutrik XLR and TRS Phone connectors. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. Perfect for all microphone use and great for connecting balanced output of equipment to balanced inputs of some mixers,audio processors, and â•" connectored low density patch bays. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance:<9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR and TRS Phone connectors. Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge) HAVEFlex™ LIFETIME Warranty.

Our high-performance 2 conductor Mic/Line cables are handcrafted with ultra flexible Canare L2T2S cable and superior Neutrik XLR and TRS Phone connectors. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. Perfect for all microphone use and great for connecting balanced output of equipment to balanced inputs of some mixers,audio processors, and â•" connectored low density patch bays.

  • Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise
  • Special IPE insulation
  • Shield: >94% Copper High-density TAC Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: <19.8 ohms/1000 ft.
  • Shield DC Resistance:<9.4 ohms/1000 ft.
  • Nominal Capacitance: 22.0 pF/ft
  • Nominal Impedance: 88-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik XLR and TRS Phone connectors.
  • Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellow at no extra charge)
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20L2002-050
Product Name HAVEFlex 2Cond Microphone Cable XLRF-Trs 50'
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details