HAVE, Inc. HAVEFlex 2Cond Microphone Cable XLRM-XLRF 15' 20L2000-015

Description
Our high-performance 2 conductor Mic cables are handcrafted with super flexible Canare L2T2S cable, and superior Neutrik XLR connectors with chrome shells and gold contact pins. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. Perfect for all microphone use and great for camera-mounted mics to camera mic inputs. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellowat no extra charge) HAVEFlex™ LIFETIME Warranty.
Description
Our high-performance 2 conductor Mic cables are handcrafted with super flexible Canare L2T2S cable, and superior Neutrik XLR connectors with chrome shells and gold contact pins. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. Perfect for all microphone use and great for camera-mounted mics to camera mic inputs. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellowat no extra charge) HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex 2Cond Microphone Cable XLRM-XLRF 15' - 20L2000-015 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex 2Cond Microphone Cable XLRM-XLRF 15'
20L2000-015
HAVEFlex 2Cond Microphone Cable XLRM-XLRF 15' 20L2000-015
Our high-performance 2 conductor Mic cables are handcrafted with super flexible Canare L2T2S cable, and superior Neutrik XLR connectors with chrome shells and gold contact pins. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. Perfect for all microphone use and great for camera-mounted mics to camera mic inputs. Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise Special IPE insulation Shield: >94% Copper High-density TAC Braid. Special compound PVC outer jacket resists cracking even in sub-zero applications Conductor DC Resistance: <19.8 ohms/1000 ft. Shield DC Resistance: <9.4 ohms/1000 ft. Nominal Capacitance: 22.0 pF/ft Nominal Impedance: 88-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellowat no extra charge) HAVEFlex™ LIFETIME Warranty.

Our high-performance 2 conductor Mic cables are handcrafted with super flexible Canare L2T2S cable, and superior Neutrik XLR connectors with chrome shells and gold contact pins. 2 Copper inner conductors (60 strands) and high-density braided copper shield for max flexibility and reduced handling noise. Perfect for all microphone use and great for camera-mounted mics to camera mic inputs.

  • Conductor: 23 AWG, 60 strand Copper conductors for maximum flexibility and reduced handling noise
  • Special IPE insulation
  • Shield: >94% Copper High-density TAC Braid.
  • Special compound PVC outer jacket resists cracking even in sub-zero applications
  • Conductor DC Resistance: <19.8 ohms/1000 ft.
  • Shield DC Resistance: <9.4 ohms/1000 ft.
  • Nominal Capacitance: 22.0 pF/ft
  • Nominal Impedance: 88-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik XLR connectors.
  • Standard Color: Black (Special Order - Blue, Gray, Orange, Red, Yellowat no extra charge)
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 20L2000-015
Product Name HAVEFlex 2Cond Microphone Cable XLRM-XLRF 15'
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

AV Adapters - 489472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Product Type DVI Cable
Standards / Certifications RoHS
View Details
ZB9050 | Power/sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers